location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate 7730G-874G50MN + Windows 7 Professional OEM Intel® Core™2 Duo P8700 17" 4 GB DDR2-SDRAM 500 GB AMD Radeon HD 3470 XT Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TravelMate 7730G-874G50MN + Windows 7 Professional OEM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.TT50Z.521?KIT1
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131019
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jan 2025 19:18:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer TravelMate 7730G-874G50MN + Windows 7 Professional OEM Intel® Core™2 Duo P8700 17" 4 GB DDR2-SDRAM 500 GB AMD Radeon HD 3470 XT Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™2 Duo P8700 2.53 GHz Processor cores: 2
  • - 17" 1440 x 900 pixels 16:10
  • - 4 GB DDR2-SDRAM 2 x 2 GB
  • - 500 GB
  • - AMD Radeon HD 3470 XT 0.512 GB
  • - Bluetooth 2.0+EDR
  • - 3.5 h
  • - Windows Vista Business
More>>>
Display
Display diagonal *
17"
Display resolution *
1440 x 900 pixels
Native aspect ratio
16:10
Display brightness
220 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
P8700
Processor cores
2
Processor threads
2
Processor frequency *
2.53 GHz
Processor cache
3 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
1066 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo P8000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
R0
Thermal Design Power (TDP)
25 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
9.5
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
Yes
Compatible memory cards
MMC, MS PRO, SD, xD
Graphics
Discrete graphics card model *
AMD Radeon HD 3470 XT
Discrete graphics card memory
0.512 GB
Discrete graphics card *
Yes
Audio
Audio system
High Definition Audio
Number of built-in speakers
2
Camera
Front camera resolution (numeric)
0.3 MP
Network
Networking features
Gigabit Ethernet
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
ExpressCard slot
Yes
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
No
Performance
Motherboard chipset
Intel® GM45 Express
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows Vista Business
Software
Bundled software
Acer Empowering Technology (Acer ePower, eDataSecurity, eRecovery, eSettings), Acer GridVista, Acer Launch Manager, Adobe Reader, Corel WinDVD, Microsoft Office Ready 2007, NTI Media-Maker, NTI Shadow
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLGFE
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
37006
Conflict-Free processor
No
Battery
Number of battery cells
8
Battery life (max)
3.5 h
Power
DC-in jack
Yes
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Password protection type
BIOS
Weight & dimensions
Width
15.6" (396 mm)
Depth
11.3" (286 mm)
Height (front)
1.39" (3.52 cm)
Height (rear)
1.73" (4.4 cm)
Weight *
7.94 lbs (3.6 kg)
Other features
Wireless technology
IEEE 802.11b/g/n
Infrared data port
No
Type
PC
Display
LCD
Wake-on-Ring ready
Yes
TV-in port
No
Wake-on-LAN ready
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
ITU V.92