location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Pro Fit keyboard Mouse included Office RF Wireless QWERTY Italian Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Fit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K75230IT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252522410
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88833
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2024 11:44:43
The date of the most recent change of the data-sheet in Icecat's system
EU Declaration of Conformity (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington Pro Fit keyboard Mouse included Office RF Wireless QWERTY Italian Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office
  • - RF Wireless
  • - QWERTY Italian
  • - Full-size (100%) Numeric keypad
  • - Windows keys Adjustable keyboard height
  • - Mouse included
  • - Black
More>>>
Keyboard
Recommended usage *
Office
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard layout *
QWERTY
Keyboard language *
Italian
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard key profile
Low-profile
Windows keys
Yes
Multimedia keys
Yes
Frequency band
2.4 GHz
Security algorithms
128-bit AES
Design
Keyboard style
Straight
Adjustable keyboard height
Yes
Product color *
Black
Surface coloration
Monochromatic
Protection features
Spill resistant
Features
Wireless range
393.7" (10 m)
Power
Power source type *
Battery
Mouse
Mouse included *
Yes
Form factor
Ambidextrous
Movement detection technology
Optical
Movement resolution
1200 DPI
Buttons type
Pressed buttons
Scroll
Yes
Scroll type
Wheel
Scrolling directions
Vertical
Weight & dimensions
Keyboard dimensions (WxDxH)
17.3 x 4.92 x 0.984" (440 x 125 x 25 mm)
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Logistics data
Harmonized System (HS) code
84716060
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 08:03:08
Uk has collected 3 expert reviews for Kensington Pro Fit keyboard Mouse included Office RF Wireless QWERTY Italian Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
theregister.co.uk
Updated:
2019-12-02 08:03:08
The dongle is memory-key size, but isn't a problem and there's a battery indicator too. For the low price of £25, it comes with a pretty good mouse as well. So if you're looking for a cheap keyboard and don't fancy the throw-away option that PC World has on offer, spend an extra tenner...
90%
expertreviews.co.uk
Updated:
2019-12-02 08:03:08
With a curved design, the Kensington Pro Fit keyboard looks impressive. A selection of shortcut keys is located along the top, while large volume control buttons are on the left edge. The keys have a slightly smaller-than-average surface area, which do...
Bottom line The keyboard takes a bit of getting used to, but this is a comfortable desktop set at a very good price...
80%
webuser.co.uk
Updated:
2019-12-02 08:03:08
If you want to go wireless on a budget, try this keyboard-and-mouse set from Kensington. The keyboard is a bit spongy and the mouse somewhat light and plastic-feeling, but it's an adequate combination for such a keen price. The keyboard has buttons tha...
80%
Country Distributor
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)
Switzerland 2 distributor(s)
Deutschland 1 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)