location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect C14-C19, 5m Black 196.9" (5 m) C14 coupler C19 coupler

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C14-C19, 5m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AK5050
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327707332
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68990
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Apr 2021 16:11:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Microconnect C14-C19, 5m Black 196.9" (5 m) C14 coupler C19 coupler
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 196.9" (5 m)
  • - C14 coupler Straight Male
  • - C19 coupler Straight Female
  • - Black
  • - 1 pc(s)
More>>>
Brand Image Article code product Stock Price from
Microconnect

Microconnect PE010805 power cable Black 19.7" (0.5 m) CEE7/7 C5 coupler
(show image)
PE010805 PE010805 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect PE010418 power cable Black 70.9" (1.8 m) C13 coupler
(show image)
PE010418 PE010418 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect C14/C19 2m Black 78.7" (2 m) C14 coupler C19 coupler
(show image)
AK5025 C14/C19 2m 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect PE090420 power cable Black 78.7" (2 m) BS 1363 C13 coupler
(show image)
PE090420 PE090420 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect PE090818 power cable Black 78.7" (2 m) Power plug type G C5 coupler
(show image)
PE090818 PE090818 0.00
(excl. VAT)
0 (incl. VAT)