location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Garmin Oregon 400t navigator Handheld 3" LCD Touchscreen 6.8 oz (192.7 g) Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Garmin Check ‘Garmin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Oregon 400t
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
010-00697-02
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘Garmin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Garmin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17102
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 08:34:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Garmin Oregon 400t navigator Handheld 3" LCD Touchscreen 6.8 oz (192.7 g) Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Handheld 3" Gray
  • - Outdoor (hiking, trekking)
  • - Touchscreen 240 x 400 pixels
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2017-01-22 01:57:10
Uk has collected 12 expert reviews for Garmin Oregon 400t navigator Handheld 7.62 cm (3") LCD Touchscreen 192.7 g Grey and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
letsgomobile.org/en
Updated:
2017-01-22 01:57:01
G armins slogan seems crystal clear: Limitation shows the master." When I open the Garmin Oregon retail box, I can see a screen with solid plastic edges, with only one button and no antenna in sight. Since my Garmin GPSmap 60CS has many buttons and a...
Bottom line T heres more to this Garmin Oregon handheld device and this review could easily be a lot more enhanced. A number of items havent been reviewed yet, such as the 3D reproduction, wireless sharing of data with other Garmin devices, the maritime and fi...
0%
gpsblah.com
Updated:
2017-01-22 01:57:02
Hitting the trails a couple of months ago, the Garmin Oregon 400t makes a big leap in technology for handheld GPS devices… the first major handheld GPS device with a touch screen display. Building on the foundations of the Colorado line, the Oregon lin...
Bottom line If you’re debating about getting an Oregon, your decision will likely rest with the screen. Those with the highest praise for the Oregon will enjoy it because of the touchscreen. Those with the highest criticism of the Garmin Oregon will look elsewh...
0%
gadling.com
Updated:
2017-01-22 01:57:03
Welcome to my product review of the Garmin Oregon 400t navigation unit. If you are reading this article expecting to learn all about the latest and greatest car GPS unit, Im going to disappoint you. The Oregon 400t is a handheld GPS receiver with a ve...
0%
gpsreview.net
Updated:
2017-01-22 01:57:04
Hitting the trails a couple of months ago, the Garmin Oregon 400t makes a big leap in technology for handheld GPS devices… the first major handheld GPS device with a touch screen display. Building on the foundations of the Colorado line, the Oregon li...
0%
gpsinformation.net
Updated:
2017-01-22 01:57:05
Garmins latest handheld GPS receiver is the new Oregon series. Its development was a well kept secret. Word of the Oregon leaked in early July 2008 and within two weeks, the 400t model was available. It is very similar to its predecessor, the Garmi...
0%
gpsmagazine.com
Updated:
2017-01-22 01:57:06
GPSmagazine Rating: 3.5 of 5Average Owner Rating: 4.2 of 5...
70%
gpslodge.com
Updated:
2017-01-22 01:57:07
The Garmin Oregon family of Touchscreen handlheld GPS devices were announced just a few weeks ago, and I have been fortunate enough to be playing before they were available to the public (The Oregon line is expected to ship in the 3rd quarter of 2008)...
0%
gpstracklog.com
Updated:
2017-01-22 01:57:08
You can do this, by pressing and holding on the compass screen for a few seconds (thanks Miraslav!) You cannot mark a waypoint from any screen; going to the main menu to do this slows entry (but giving it a custom name is much faster than on other GPS...
0%
pcmag.com
Updated:
2017-01-22 01:57:10
There are plenty of good reasons that GPS manufacturers have sold tens of millions of personal navigation devices: Many of us are directionally challenged, and guys like me love our gadgets but hate to stop to ask for directions. Generally, If youre...
Good Sensitive receiver. Quick satellite acquisition. Multiple profiles for various outdoor activities. Highly configurable. IPX7-rated waterproof. Integrated with geocaching.com, a Web site that tracks geocaches.
Bad Expensive. Main Menu has too many choices.
Bottom line Albeit pricey, this handheld touch-screen GPS device makes an excellent hiking companion—and a fun gadget for high-tech treasure hunting...
80%