location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer CU-6530 1/2.5" 6.36 MP CCD Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CU-6530
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AM.K0103.005
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91722
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:47:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer CU-6530 1/2.5" 6.36 MP CCD Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 6.36 MP CCD Blue
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 3x Digital zoom: 4.4x
  • - Video recording 640 x 480 pixels
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
More>>>
Picture quality
Image sensor size *
1/2.5"
Megapixel *
6.36 MP
Sensor type *
CCD
Still image resolution(s) *
640 x 480,1600 x 1200,2272 x 1704,2816 x 2112
Lens system
Optical zoom *
3x
Digital zoom *
4.4x
Focal length range
5.8 - 17.4 mm
Exposure
ISO sensitivity
50, 100, 200, Auto
Flash
Flash modes *
Auto, Red-eye reduction
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Motion JPEG frame rate
30 fps
Video formats supported
AVI
Memory
Internal memory
64 MB
Compatible memory cards *
sd
Display
Display *
LCD
Display diagonal *
2.5"
Ports & interfaces
I/O ports
Video-out, USB
PictBridge *
Yes
Design
Product color *
Blue
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Weight & dimensions
Width
3.54" (90 mm)
Depth
2.13" (54 mm)
Height
0.709" (18 mm)
Weight
4.41 oz (125 g)
Other features
Video capability
Yes
Interface
USB
Lens focal range
F2.8 (Wide), F4.8 (Tele)
Data compression
Fine, Normal, Economy
Camera shutter speed
1/2 - 1/1000 s
Focal length (35mm film equivalent)
1.38 - 4.13" (35 - 105 mm)
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:35:30
Uk has collected 6 expert reviews for Acer CU-6530 1/2.5" 6.36 MP CCD Blue and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
ukgamer.com
Updated:
2016-11-14 18:35:27
Take a company with absolutely zero pedigree in film cameras or accessories, watch them create a midrange product thats certain to go toe-to-toe with photographic giants like Canon, Nikon, Minolta, Olympus and the like yet still hold its own and then...
0%
expertreviews.co.uk
Updated:
2016-11-14 18:35:30
Previous Acer cameras have delivered high specifications at aggressively low prices, but the CU-6530 sees the company taking a different tack. £194 is typical for a 6-megapixel camera, but the CU-6530 is considerably more compact and stylish than pr...
60%
itreviews.com
Updated:
2016-11-14 18:35:30
good quality budget 6-megapixel camera: Acer is probably not the first company youd think of when choosing a new digital camera, but it has a range of a dozen models and recently introduced the CU-6530, an ultra-compact camera coming in at...
0%
gadgetspeak.com
Updated:
2016-11-14 18:35:30
Acer may have been late coming to the digital camera marketplace but the company has quickly made up ground as its latest models show.
92%
v3.co.uk
Updated:
2016-11-14 18:35:30
Acer?s ultra-compact camera has plenty going for it, even when compared to better-known makes...
80%
trustedreviews.com
Updated:
2016-11-14 18:35:30
I have to admit I was initially a little bit skeptical when I received this newly-launched camera from electronics and computer component manufacturer Acer. From past experience with other companies trying to break into the digital market, I assumed that...
80%