location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 1500L Color A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1500L
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q2488A show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 205810
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2004
Product end of life date
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP Q2488A user manual (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet 1500L Color A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - A4 16 ppm
  • - Duplex printing
  • - Maximum duty cycle: 30000 pages per month
  • - Total input capacity: 375 sheets Total output capacity: 125 sheets
  • - Internal memory: 16 MB Built-in processor 150 MHz
More>>>
Printing
Print speed (black, draft quality, A4/US Letter)
16 ppm
Color *
Yes
Print technology *
Laser
Duplex printing *
Yes
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Print speed (color, draft quality, A4/US Letter)
4 ppm
Warm-up time (from sleep mode)
16 s
Time to first page (black, normal)
29 s
Print margins (top, bottom, right, left)
0.165" (4.2 mm)
Features
Maximum duty cycle *
30000 pages per month
Input & output capacity
Total input capacity *
375 sheets
Total output capacity *
125 sheets
Maximum input capacity
875 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Legal, Letter
Custom media width
2.99 - 8.5" (76 - 216 mm)
Custom media length
5 - 14" (127 - 356 mm)
Paper tray media weight
60 - 177 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
No
Wi-Fi *
No
Ethernet LAN *
No
Performance
Internal memory *
16 MB
Built-in processor
Yes
Processor model
OTI-4110
Processor frequency
150 MHz
Sound pressure level (printing)
52 dB
Design
Product color *
Blue, White
Built-in display *
No
Power
Power consumption (printing) *
400 W
Power consumption (max)
403 W
AC input voltage
110 - 220 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 98, Windows 98SE, Windows ME, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS 9.0, Mac OS 9.1, Mac OS 9.2
Operational conditions
Operating temperature (T-T)
15 - 32.5 °C
Storage relative humidity (H-H)
0 - 95%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
19" (482 mm)
Depth
17.8" (451 mm)
Height
12.8" (325 mm)
Packaging data
Package width
23.6" (600 mm)
Package depth
19.7" (500 mm)
Package height
23.6" (600 mm)
Package weight
4.74 lbs (2.15 kg)
Packaging content
Drivers included
Yes
Manual
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 18:49:45
Uk has collected 8 expert reviews for HP LaserJet 1500L Colour A4 and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
zdnet.co.uk
Updated:
2011-09-26 18:49:35
The HP Colour LaserJet 1500Ls low price puts good colour laser printing within the grasp of budget-strapped small offices. But if you need high volume or room to grow, get a more expandable model.
72%
pcauthority.com.au
Updated:
2011-11-04 15:33:20
One of the largest form factor printers in our roundup, HP?s Colour LaserJet 1500L has a giant footprint. Although not unattractive, with a purple ramp-like front cover, be prepared to sacrifice a reasonably sized piece of office real estate for this prin...
0%
v3.co.uk
Updated:
2011-09-26 18:49:24
This HP printers unique look helps it stand out of the crowd but lets see if its features do the same.
0%
hardwarecentral.com
Updated:
2011-09-26 18:49:45
Is it too early to nominate the hardware trend of the year? AMD hopes itll be 64-bit processing, but we suspect thats a bit premature. It might be LCD monitors replacing CRTs or multifunction printer/scanner/copiers replacing plain inkjet printers, b...
0%