location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom MediaPlayer 2.5" 100GB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MediaPlayer 2.5" 100GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
27168
Category:
Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it's music, videos, or photos, in the comfort of your living room. Some media players even have a built-in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on.
Digital Media Players Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53300
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Features
Product color *
Black
Video compression formats
AVI, DAT, DivX, MPEG, MPG, VOB, XviD
Audio formats supported
MP3, WAV, WMA
Compatible products
PC/Mac
Storage
HDD capacity
100 GB
Storage drive type
2.5” IDE
Ports & interfaces
Interface
USB 2.0
Ergonomics
LED indicators
HDD, Power
Power
Power requirements
DC 5V/2A
Weight & dimensions
Dimensions (WxDxH)
3.15 x 5.83 x 0.945" (80 x 148 x 24 mm)
Package dimensions (WxDxH)
12.2 x 8.07 x 2.17" (310 x 205 x 55 mm)
Packaging content
Handheld remote control
Yes
Operational conditions
Operating temperature (T-T)
0 - 44 °C
Operating relative humidity (H-H)
10 - 75%
Other features
I/O ports
Composite video S-video Component (Y, Pb, Pr) USB Audio Stereo L-R Digital Audio (Optical)
Data transfer rate
480 Mbit/s
Compatible operating systems
Windows 98/SE/ME/2000/XP Mac OS 10 +
Connectivity technology
Wired
Brand Image Article code product Stock Price from
Freecom MediaPlayer 2.5" 80GB Black Freecom MediaPlayer 2.5" 80GB Black
(show image)
27163 MediaPlayer 2.5" 80GB 0.00
(excl. VAT)
0 (incl. VAT)
Freecom MediaPlayer 2.5" 60GB Black Freecom MediaPlayer 2.5" 60GB Black
(show image)
27158 MediaPlayer 2.5" 60GB 0.00
(excl. VAT)
0 (incl. VAT)
Freecom MediaPlayer 2.5" 40GB Black Freecom MediaPlayer 2.5" 40GB Black
(show image)
26983 MediaPlayer 2.5" 40GB 0.00
(excl. VAT)
0 (incl. VAT)
Freecom MediaPlayer-25 Drive-In Kit Black Freecom MediaPlayer-25 Drive-In Kit Black
(show image)
25414 MediaPlayer-25 Drive-In Kit 0.00
(excl. VAT)
0 (incl. VAT)