location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Pocket LOOX C550 handheld mobile computer 3.5" 640 x 480 pixels 5.64 oz (160 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pocket LOOX
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
C
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pocket Loox C550
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-K166-V555
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79198
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu Pocket LOOX C550 handheld mobile computer 3.5" 640 x 480 pixels 5.64 oz (160 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3.5" 640 x 480 pixels
  • - 0.064 GB
  • - 0.52 GHz
  • - Bluetooth
  • - Built-in microphone
  • - Lithium-Ion (Li-Ion) 1200 mAh
More>>>
Display
Display
TFT
Display diagonal *
3.5"
Display resolution *
640 x 480 pixels
Display number of colors
65536 colors
Memory
Internal memory *
0.064 GB
Flash memory *
0.128 GB
Processor
Processor frequency *
0.52 GHz
Built-in processor
PXA270
Network
Bluetooth *
Yes
GPS Performance
GPS (satellite) *
No
Audio
Built-in microphone
Yes
Speakers
Yes
Ports & interfaces
Headphone outputs
1
Infrared data port
Yes
Performance
RFID reader *
No
Barcode reader *
No
Phone function *
No
Power
Battery capacity *
1200 mAh
Battery technology
Lithium-Ion (Li-Ion)
Weight & dimensions
Weight *
5.64 oz (160 g)
Width
4.57" (116 mm)
Depth
2.8" (71 mm)
Height
0.551" (14 mm)
Wireless LAN features
Wireless technology
IEEE 802.11b/g, Bluetooth
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 02:37:50
Uk has collected 3 expert reviews for Fujitsu Pocket LOOX C550 handheld mobile computer 8.89 cm (3.5") 640 x 480 pixels 160 g and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
itreviews.com
Updated:
2011-08-10 02:37:49
phone-less PDA with large screen: There has been mumbling heard for some time that the standalone PDA is a dead duck, and that people either want their handheld computers to be connected to the outside world via GSM or 3G, or...
0%
pocket-lint.com
Updated:
2011-08-10 02:37:50
While the Loox C550 wont offer enough for the true road warrior, it does offer a simply solution to those looking for “just” a PDA without all the faff...
Good Bright large clear screen, Wi-Fi connectivity, fast...
Bad No whistles or bells on this unit...
Bottom line While the Loox C550 wont offer enough for the true road warrior, it does offer a simply solution to those looking for “just” a PDA without all the faff...
80%
pdagold.com
Updated:
2011-08-10 02:37:47
The FSC Pocket LOOX C550 Device is a second device made by Fujitsu Siemens at short notice, and is thoroughly reviewed in these pages. Besides sporting the last version of Windows Mobile 5, high-performance Intel PXA270 processor and a high-quality, b...
0%