location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hama 00028294 Caseman Photo DF10 Grey/Orange Gray, Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hama Check ‘Hama’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
00028294 Caseman Photo DF10 Grey/Orange
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00028294
Category:
Take your camera anywhere safely, with one of these comfortable camera cases.
Camera Cases Check ‘Hama’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61953
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:21
The date of the most recent change of the data-sheet in Icecat's system
Features
Compatibility
digital cameras
Product color *
Gray, Orange
Material *
Polytex
Weight & dimensions
Weight
1.41 oz (40 g)
Interior dimensions (W x D x H)
2.17 x 0.984 x 3.35" (55 x 25 x 85 mm)
Brand Image Article code product Stock Price from
Hama 00028303 Caseman Photo DF10 Brown/Olive Brown, Olive Hama 00028303 Caseman Photo DF10 Brown/Olive Brown, Olive
(show image)
00028303 00028303 Caseman Photo DF10 Brown/Olive 0.00
(excl. VAT)
0 (incl. VAT)
Hama 00028300 Caseman Photo DF10 Black/Brown Black, Brown Hama 00028300 Caseman Photo DF10 Black/Brown Black, Brown
(show image)
00028300 00028300 Caseman Photo DF10 Black/Brown 0.00
(excl. VAT)
0 (incl. VAT)
Hama 00028297 Caseman Photo DF10 Green/Olive Green, Olive Hama 00028297 Caseman Photo DF10 Green/Olive Green, Olive
(show image)
00028297 00028297 Caseman Photo DF10 Green/Olive 0.00
(excl. VAT)
0 (incl. VAT)