location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother PT-9700PC label printer Direct thermal 720 x 360 DPI 80 mm/sec ABC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PT-9700PC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT-9700PC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766675802 show
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 210644
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2025 13:28:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother PT-9700PC label printer Direct thermal 720 x 360 DPI 80 mm/sec ABC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Direct thermal
  • - 720 x 360 DPI
  • - Print speed: 80 mm/sec
  • - Built-in barcodes: POSTNET, UPC-A, UPC-E
  • - USB port
  • - 5.36 lbs (2.43 kg)
More>>>
Printing
Print technology *
Direct thermal
Maximum resolution *
720 x 360 DPI
Print speed *
80 mm/sec
Vertical printing
Yes
Paper handling
Autocutter
Yes
Maximum label width
1.42" (3.6 cm)
Maximum label length
39.4" (1 m)
Ports & interfaces
USB port *
Yes
PC connected
Yes
USB 2.0 ports quantity
1
RS-232 interface
Yes
Standard interfaces
USB 2.0
Performance
Built-in barcodes
POSTNET, UPC-A, UPC-E
Tape cutting
Automatic
Number of styles
10
Underline
Yes
Design
Product color *
White
Keyboard layout
ABC
System requirements
Mac compatibility
Yes
Compatible operating systems
Microsoft Windows 2000 Prof. (SP4), XP, Vista, Windows 7, Mac OS X 10.4 - 10.6
Minimum storage drive space
70 MB
Minimum RAM
100 MB
Weight & dimensions
Width
8.94" (227 mm)
Depth
9.92" (252 mm)
Height
10.9" (277 mm)
Weight
5.36 lbs (2.43 kg)
Packaging data
Package dimensions (WxDxH)
9.84 x 11 x 8.86" (250 x 280 x 225 mm)
Package weight
6.88 lbs (3.12 kg)
Packaging content
Bundled software
P-touch Editor 5.0
Other features
Tape size
1.42" (3.6 cm)
Label type
TZ / AL / HZ
Print sizes included
20
Print preview
Yes
Power supply type
AC adaptor (AD9100ES) (Enclosed)
Country of origin
China
Source Testseek summary Average rating
Reviews
Updated:
2016-06-01 04:33:21
Uk has collected 4 expert reviews for Brother PT-9700PC label printer Direct thermal 720 x 360 DPI 80 mm/sec ABC and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
itreviews.com
Updated:
2016-06-01 04:33:21
The Brother PT-9700PC isn’t for everyone, or even for everyone who prints plastic labels. But if you need its ability to print laminated plastic (or, more precisely, polyester) labels on tape up to 36 millimeters wide (a little over 1.4 inches), less expe...
Bottom line The Brother PT-9700PC can print plastic labels on tapes that are up to 36 mm (roughly 1.4 inches) wide...
80%
pcmag.com
Updated:
2016-06-01 04:33:21
The Brother PT-9700PC%displayPrice% at %seller% isn't for everyone, or even for everyone who prints plastic labels. But if you need its ability to print laminated plastic (or, more precisely, polyester) labels on tape up to 36 millimeters wide (a little o...
Good Automatic cutter. Prints laminated plastic labels on tapes up to 36 mm (roughly 1.4 inches) wide.
Bad Tape cartridges are labeled with different sizes than the printing program lists as choices...
Bottom line The Brother PT-9700PC can print on plastic laminated labels that come in a variety of colors and types, including tape widths that range from 3.5 to 36 mm (roughly 1.4 inches)...
80%
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)