location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Desktop HDD 400GB 3.5" SATA II internal hard drive 7200 RPM 16 MB 3.5" Serial ATA II

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Desktop HDD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400GB 3.5" SATA II
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST3400620AS
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126753
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2025 11:56:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Seagate Desktop HDD 400GB 3.5" SATA II internal hard drive 7200 RPM 16 MB 3.5" Serial ATA II
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 400 GB 3.5" 7200 RPM Serial ATA II
  • - HDD
  • - Storage drive buffer size: 16 MB
  • - 22.4 oz (635 g)
More>>>
Features
HDD capacity *
400 GB
HDD speed *
7200 RPM
Storage drive buffer size *
16 MB
HDD size *
3.5"
Interface *
Serial ATA II
Type *
HDD
HDD number of heads
5
HDD number of cylinders
16383
Read seek time
8.5 ms
Write seek time
10 ms
Average latency
4.16 ms
Bytes per sector
512
Start/stop cycles
50000
Power
Operating voltage
5 / 12 V
Start-up current
2 A
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Operational conditions
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-2400 - 120000" (-61 - 3048 m)
Non-operating altitude
-2400 - 480000" (-61 - 12192 m)
Operating shock
68 G
Non-operating shock
300 G
Weight & dimensions
Width
4" (101.6 mm)
Height
1.03" (26.1 mm)
Depth
5.79" (147 mm)
Weight
22.4 oz (635 g)
Other features
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Brand Image Article code product Stock Price from
Seagate Desktop HDD Barracuda 7200.10 320GB Ultra ATA/100 7200RPM 8MB internal hard drive 3.5" Ultra-ATA/100 Seagate Desktop HDD Barracuda 7200.10 320GB Ultra ATA/100 7200RPM 8MB internal hard drive 3.5" Ultra-ATA/100
(show image)
ST3320820A Barracuda 7200.10 320GB Ultra ATA/100 7200RPM 8MB 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD Barracuda 7200.10 400GB Serial ATA II 7200RPM 16MB 20pk bulk internal hard drive 3.5" Seagate Desktop HDD Barracuda 7200.10 400GB Serial ATA II 7200RPM 16MB 20pk bulk internal hard drive 3.5"
(show image)
ST3400620AS?20PK Barracuda 7200.10 400GB Serial ATA II 7200RPM 16MB 20pk bulk 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD 400GB 3.5" Ultra ATA/100 internal hard drive 7200 RPM 16 MB 3.5" Ultra-ATA/100 Seagate Desktop HDD 400GB 3.5" Ultra ATA/100 internal hard drive 7200 RPM 16 MB 3.5" Ultra-ATA/100
(show image)
ST3400620A 400GB 3.5" Ultra ATA/100 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD 200GB 3.5" SATA II internal hard drive 7200 RPM 8 MB 3.5" Serial ATA II Seagate Desktop HDD 200GB 3.5" SATA II internal hard drive 7200 RPM 8 MB 3.5" Serial ATA II
(show image)
ST3200820AS 200GB 3.5" SATA II 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD 200GB 3.5" Ultra ATA/100 internal hard drive 7200 RPM 8 MB 3.5" Ultra-ATA/100 Seagate Desktop HDD 200GB 3.5" Ultra ATA/100 internal hard drive 7200 RPM 8 MB 3.5" Ultra-ATA/100
(show image)
ST3200820A 200GB 3.5" Ultra ATA/100 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD 80GB 3.5" SATA II internal hard drive 7200 RPM 2 MB 3.5" Serial ATA II Seagate Desktop HDD 80GB 3.5" SATA II internal hard drive 7200 RPM 2 MB 3.5" Serial ATA II
(show image)
ST3802110AS 80GB 3.5" SATA II 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD 40GB 3.5" SATA II internal hard drive 7200 RPM 2 MB 3.5" Serial ATA II Seagate Desktop HDD 40GB 3.5" SATA II internal hard drive 7200 RPM 2 MB 3.5" Serial ATA II
(show image)
ST3402111AS 40GB 3.5" SATA II 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD Barracuda 7200.9 160 GB 7200 rpm Serial ATA NCQ internal hard drive 2 MB Serial ATA II Seagate Desktop HDD Barracuda 7200.9 160 GB 7200 rpm Serial ATA NCQ internal hard drive 2 MB Serial ATA II
(show image)
ST3160212AS Barracuda 7200.9 160 GB 7200 rpm Serial ATA NCQ 0.00
(excl. VAT)
0 (incl. VAT)