Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - 220 W
- - Service life of lamp: 1500 h
- - Brand compatibility: Hitachi
- - 1 pc(s)
More>>>
Brand | Image | Article code | product | Stock | Price from |
CoreParts |
![]() (show image) |
ML12202 | ML12202 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
CoreParts |
![]() (show image) |
ML12167 | ML12167 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
CoreParts |
![]() (show image) |
ML12160 | ML12160 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
CoreParts |
![]() (show image) |
ML12119 | ML12119 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
CoreParts |
![]() (show image) |
ML10038 | ML10038 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
CoreParts |
![]() (show image) |
ML10037 | ML10037 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
CoreParts |
![]() (show image) |
ML10000 | ML10000 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
CoreParts |
![]() (show image) |
ML10003 | ML10003 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
CoreParts |
![]() (show image) |
ML10008 | ML10008 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
CoreParts |
![]() (show image) |
ML10009 | ML10009 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
Country | Distributor |
---|---|
![]() |
1 distributor(s) |
![]() |
2 distributor(s) |