Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - 220 W
- - Service life of lamp: 2000 h
- - Brand compatibility: Panasonic
- - 1 pc(s)
More>>>
Brand | Image | Article code | product | Stock | Price from |
CoreParts |
![]() (show image) |
ML12322 | ML12322 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
CoreParts |
![]() (show image) |
ML12314 | ML12314 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
CoreParts |
![]() (show image) |
ML12234 | ML12234 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
CoreParts |
![]() (show image) |
ML12273 | ML12273 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
CoreParts |
![]() (show image) |
ML12093 | ML12093 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
CoreParts |
![]() (show image) |
ML12047 | ML12047 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
CoreParts |
![]() (show image) |
ML12126 | ML12126 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
CoreParts |
![]() (show image) |
ML12116 | ML12116 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
CoreParts |
![]() (show image) |
ML10910 | ML10910 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
CoreParts |
![]() (show image) |
ML11772 | ML11772 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
Country | Distributor |
---|---|
![]() |
1 distributor(s) |
![]() |
2 distributor(s) |