Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - 184 W
- - Service life of lamp: 4000 h
- - Brand compatibility: Mitsubishi Electric
- - 1 pc(s)
More>>>
Brand | Image | Article code | product | Stock | Price from |
CoreParts |
![]() (show image) |
ML10449 | ML10449 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
CoreParts |
![]() (show image) |
ML10461 | ML10461 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
CoreParts |
![]() (show image) |
ML10470 | ML10470 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
CoreParts |
![]() (show image) |
ML10499 | ML10499 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
CoreParts |
![]() (show image) |
ML10508 | ML10508 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
CoreParts |
![]() (show image) |
ML10543 | ML10543 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
CoreParts |
![]() (show image) |
ML10544 | ML10544 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
CoreParts |
![]() (show image) |
ML10551 | ML10551 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
CoreParts |
![]() (show image) |
ML10584 | ML10584 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
CoreParts |
![]() (show image) |
ML10585 | ML10585 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
Country | Distributor |
---|---|
![]() |
1 distributor(s) |
![]() |
2 distributor(s) |