location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vogel's EFW 6105 LCD/TFT fixed wall support Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vogel's Check ‘Vogel's’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EFW 6105 LCD/TFT fixed wall support
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8323104 show
Show alternative article codes used in the online market place
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts & Stands Check ‘Vogel's’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vogel's: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74295
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2020 11:51:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Vogel's EFW 6105 LCD/TFT fixed wall support Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight capacity: 26.5 lbs (12 kg)
  • - Wall
  • - Silver
More>>>
Mounting
Maximum weight capacity *
26.5 lbs (12 kg)
Mounting type *
Wall
Ergonomics
Turn angle
Design
Product color *
Silver
Design
Compatibility
LCD/TFT
Weight & dimensions
Weight
28.2 oz (800 g)
Other features
Dimensions (WxDxH)
3.39 x 1.69 x 8.35" (86 x 43 x 212 mm)
Mounting interface
114 x 114 mm
Screen size compatibility
22
Brand Image Article code product Stock Price from
Vogel's EFW 6125 Vogel's EFW 6125
(show image)
73200746 EFW 6125 0.00
(excl. VAT)
0 (incl. VAT)
Vogel's EFW 6145 Vogel's EFW 6145
(show image)
73200747 EFW 6145 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)