location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic Lounge’n’LISTEN 2.1 Speakerset speaker set 50 W Black 2.1 channels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lounge’n’LISTEN 2.1 Speakerset
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLLSPK21 show
Show alternative article codes used in the online market place
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Conceptronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 346732
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Conceptronic Lounge’n’LISTEN 2.1 Speakerset speaker set 50 W Black 2.1 channels
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 50 W 2.1 channels
  • - Wired
  • - Black
More>>>
Performance
RMS rated power *
50 W
Product color *
Black
Audio output channels *
2.1 channels
Satellite speakers
Satellite speaker frequency range
150 - 20000 Hz
Subwoofer
Subwoofer RMS power
30 W
Subwoofer
Subwoofer frequency range
40 - 160 Hz
Subwoofer dimensions (WxHxD)
9.25 x 6.3 x 9.06" (235 x 160 x 230 mm)
Weight & dimensions
Dimensions (WxDxH)
9.06 x 1.77 x 1.18" (230 x 45 x 30 mm)
Technical details
Connector(s)
3.5mm
Ports & interfaces
Connectivity technology *
Wired