location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SBCHP400/00 headphones/headset Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SBCHP400/00
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SBCHP400/00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895804899
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 255385
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:32:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips SBCHP400/00 headphones/headset Wired
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Headphones
  • - Wired
  • - Supraaural 20 - 25000 Hz 32 Ω 106 dB
More>>>
Performance
Product type *
Headphones
Cable length
78.7" (2 m)
Ports & interfaces
Connectivity technology *
Wired
Headphones
Ear coupling *
Supraaural
Headphone frequency
20 - 25000 Hz
Headphones
Impedance
32 Ω
Headphone sensitivity
106 dB
Magnet type
Neodymium
Driver unit
1.26" (3.2 cm)
Weight & dimensions
Weight
6.95 oz (197 g)
Other features
Connector(s)
3.5 - 6.3mm, stereo
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:47:49
Uk has collected 2 expert reviews for Philips SBCHP400/00 headphones/headset Wired and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Brand Image Article code product Stock Price from
Samsung PHS-7000 Headphones Wired Black, White Samsung PHS-7000 Headphones Wired Black, White
(show image)
PHS7000 PHS-7000 0.00
(excl. VAT)
0 (incl. VAT)