location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA KM-1500 LASER 15PPM A4 (210 x 297 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KM-1500 LASER 15PPM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KM-1500
Category:
Copy all your documents fast and easy with one of these copiers!
Copiers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 198910
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Copying
Copy speed (black, normal quality, A4)
15 cpm
Maximum number of copies
99 copies
Color
Color *
No
Media formats
Standard media sizes
Universal cassette - 60-105 g/m2, A4, B5, A5. Multi-purpose tray, 60-163gsm, A4, B5, A5, A6
Maximum print size *
A4 (210 x 297 mm)
Scanning
Hardware scan resolution
600 x 600 DPI
Print quality
Grayscale levels
256
Print technology
Print technology *
Laser
Memory
Internal memory *
16 MB
Maximum internal memory
144 MB
Power
Power supply type
220~240V @ 50/60Hz
Weight & dimensions
Weight
30.9 lbs (14 kg)
Other features
Dimensions (WxDxH)
19.5 x 16.6 x 15.2" (496 x 421 x 385 mm)
Input & output capacity
Maximum output capacity
150 sheets
Standard input capacity
550 sheets