location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts MBA1036 power adapter/inverter Indoor 90 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MBA1036
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBA1036
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705965948262
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57048
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 06:46:01
The date of the most recent change of the data-sheet in Icecat's system
Safety instructions for Home Chargers & Power Adapters (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CoreParts MBA1036 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CoreParts MBA1036 power adapter/inverter Indoor 90 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power supply type: Indoor
  • - Output power: 90 W Input voltage: 110-230 V Input frequency: 50 - 60 Hz Output voltage: 19 V
  • - Purpose: Universal AC-to-DC
  • - Detachable power connectors
  • - Power protection features: Overload, Short circuit
  • - Brand compatibility: Acer
  • - 1 pc(s)
  • - Black
More>>>
Brand Image Article code product Stock Price from
Acer AC Adapter 90W power adapter/inverter Indoor Black Acer AC Adapter 90W power adapter/inverter Indoor Black
(show image)
AP.09001.010 AC Adapter 90W 0.00
(excl. VAT)
0 (incl. VAT)
Acer AC Adapter 90W power adapter/inverter Indoor Black Acer AC Adapter 90W power adapter/inverter Indoor Black
(show image)
AP.09001.027 AC Adapter 90W 0.00
(excl. VAT)
0 (incl. VAT)
Acer AC Adapter 90W power adapter/inverter Indoor Black Acer AC Adapter 90W power adapter/inverter Indoor Black
(show image)
AP.09001.013 AC Adapter 90W 0.00
(excl. VAT)
0 (incl. VAT)
Acer AC Adapter 90W power adapter/inverter Indoor Black Acer AC Adapter 90W power adapter/inverter Indoor Black
(show image)
AP.09001.012 AC Adapter 90W 0.00
(excl. VAT)
0 (incl. VAT)
Acer AC Adapter 90W power adapter/inverter Indoor Black Acer AC Adapter 90W power adapter/inverter Indoor Black
(show image)
AP.09001.004 AC Adapter 90W 0.00
(excl. VAT)
0 (incl. VAT)
Acer AC Adapter 90W power adapter/inverter Indoor Black Acer AC Adapter 90W power adapter/inverter Indoor Black
(show image)
AP.09001.023 AC Adapter 90W 0.00
(excl. VAT)
0 (incl. VAT)
Acer AC Adapter 90W 3Pin AS5610 power adapter/inverter Acer AC Adapter 90W 3Pin AS5610 power adapter/inverter
(show image)
AP.09003.006 AC Adapter 90W 3Pin AS5610 0.00
(excl. VAT)
0 (incl. VAT)
Acer AC Adapter 90W power adapter/inverter Indoor Black Acer AC Adapter 90W power adapter/inverter Indoor Black
(show image)
AP.09001.005 AC Adapter 90W 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MBA1219 power adapter/inverter Indoor 90 W Black
(show image)
MBA1219 MBA1219 0.00
(excl. VAT)
0 (incl. VAT)
Acer AP.06503.011 power adapter/inverter 65 W Acer AP.06503.011 power adapter/inverter 65 W
(show image)
AP.06503.011 AP.06503.011 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)