More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR

Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProSafe
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FVS124G
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FVS124GUK
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
280105
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
18 Jan 2024 17:36:12
The date of the most recent change of the data-sheet in Icecat's system
Ports & interfaces
I/O ports
- LAN ports: Four (4) 10/100/1000 Mbps
auto-sensing, AutoUplink RJ-45 ports
- WAN port: Two (2) 10/100Mbps Ethernet RJ-45 ports with auto fail-over and load balancing
Protocols
Data link protocols
Ethernet/Fast Ethernet/Gigabit Ethernet
Security
Firewall security
Stateful packet inspection (SPI) firewall
VPN support
Twenty-five (25) dedicated VPN tunnels, Manual key and Internet Key Exchange Security Association (IKE SA) assignment
with pre-shared key and RSA/DSA signatures, key life and IKE lifetime time settings, perfect forward secrecy (Diffie-Hellman groups 1 and 2 and Oakley support), operating modes (Main, Aggressive, Quick), fully qualified domain name (FQDN) support for dynamic IP address VPN connections.
Features
Flash memory
4 MB
Internal memory
16 MB
Minimum system requirements
- Cable, DSL or wireless broadband modem and
Internet service
- Ethernet connectivity from broadband modem
- Network card for each connected PC
- Network software (e.g. Windows)
- Internet Explorer 5.0 or higher or Netscape
Navigator 4.7 or higher
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Weight
21.9 oz (620 g)
Other features
Power requirements
12V DC, 1.2A
Maximum data transfer rate
1 Gbit/s
Dimensions (WxDxH)
7.45 x 4.85 x 1.26" (189.2 x 123.1 x 31.9 mm)
Networking features
IP routing, TCP/IP, UDP, ICMP, PPPoE
Brand | Image | Article code | product | Stock | Price from |
![]() |
(show image) |
FVS318UK | FVS318 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
FVS318GE | FVS318 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|