location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Teka DG3 90 Wall-mounted 780 m³/h

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Teka Check ‘Teka’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DG3 90
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAMPANA DG3 90 CRISTAL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8421152074886
Category:
Metal part used for covering a cooker.
Cooker Hoods Check ‘Teka’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Teka: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51517
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Teka DG3 90 Wall-mounted 780 m³/h
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wall-mounted 35.4" (900 mm)
  • - 780 m³/h Ducted/Recirculating
  • - Metal
  • - Number of speeds: 3
  • - 2 bulb(s) Halogen 20 W
More>>>
Brand Image Article code product Stock Price from
Teka

Teka DF 90 Wall-mounted 780 m³/h
(show image)
CAMPANA DF 90 CRISTAL DF 90 0.00
(excl. VAT)
0 (incl. VAT)
Teka

Teka NC2 90 Cristal Wall-mounted 780 m³/h
(show image)
CAMPANA NC2 90 CRISTAL NC2 90 Cristal 0.00
(excl. VAT)
0 (incl. VAT)
Teka

Teka NC2 70 Cristal Wall-mounted 780 m³/h
(show image)
CAMPANA NC2 70 CRISTAL NC2 70 Cristal 0.00
(excl. VAT)
0 (incl. VAT)
Teka

Teka DG3 70 Wall-mounted 780 m³/h
(show image)
CAMPANA DG3 70 CRISTAL DG3 70 0.00
(excl. VAT)
0 (incl. VAT)
Teka

Teka DHB 90 Wall-mounted Stainless steel 780 m³/h
(show image)
CAMPANA DHB 90 INOX DHB 90 0.00
(excl. VAT)
0 (incl. VAT)
Teka

Teka DHB 70 Wall-mounted Stainless steel 780 m³/h
(show image)
CAMPANA DHB 70 INOX DHB 70 0.00
(excl. VAT)
0 (incl. VAT)
Teka

Teka DY 90 Stainless steel 780 m³/h
(show image)
CAMPANA DY 90 INOX DY 90 0.00
(excl. VAT)
0 (incl. VAT)
Teka

Teka DY 70 Wall-mounted Stainless steel 780 m³/h
(show image)
CAMPANA DY 70 INOX DY 70 0.00
(excl. VAT)
0 (incl. VAT)
Teka

Teka DG2 Isla Wall-mounted Stainless steel 780 m³/h
(show image)
CAMPANA DG2 ISLA DG2 Isla 0.00
(excl. VAT)
0 (incl. VAT)
Teka

Teka DH Isla Wall-mounted Stainless steel 780 m³/h
(show image)
CAMPANA DH ISLA DH Isla 0.00
(excl. VAT)
0 (incl. VAT)