location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech K120 for Business keyboard USB QWERTZ German Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Keyboard K120 for Business
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-002516 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206021358 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 490830
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jan 2025 13:38:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Logitech K120 for Business keyboard USB QWERTZ German Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - USB
  • - QWERTZ German
  • - Black
More>>>
Type smarter

Your hands will enjoy the low-profile, virtually silent keys and standard layout with full-size F-keys and number pad.

A tough worker

The slim keyboard isn’t just sleek—it’s tough with a spill-resistant design, sturdy tilt legs and durable keys.1

Easy does it

You’ll be ready for business in no time with this plug-and-play keyboard—no software needed.

Comfortable, quiet typing

You’ll enjoy a comfortable and quiet typing experience thanks to the low-profile keys that barely make a sound to minimize distractions.

Keyboard
Connectivity technology *
Wired
Device interface *
USB
Keyboard layout *
QWERTZ
Keyboard language *
German
Keyboard keys operating life
10 million characters
Keyboard key profile
Low-profile
Spill-resistant up to
60 ml
Certification
CE, TUV, WEEE, FCC, UL/cUL, VCCI, BSMI, EPUP, KCC
Design
Product color *
Black
Protection features
Spill resistant
Features
Cable length
59.1" (1.5 m)
Power
USB Type-C charging port *
No
USB Power Delivery
No
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Windows 7, Windows XP, Windows Vista
System requirements
Mac operating systems supported
No
Linux operating systems supported
Yes
Minimum system requirements
USB
Weight & dimensions
Keyboard dimensions (WxDxH)
6.1 x 17.7 x 0.925" (155 x 450 x 23.5 mm)
Keyboard weight
19.4 oz (550 g)
Packaging data
Package width
1.15" (29.2 mm)
Package depth
6.42" (163 mm)
Package height
18.7" (474 mm)
Package weight
24.5 oz (694.5 g)
Packaging content
AC adapter included *
No
Other features
Internal
No
Compatible operating systems
Windows XP/Vista/7 Linux 2.6+
Logistics data
Harmonized System (HS) code
84716060
Master (outer) case width
6.42" (163 mm)
Master (outer) case length
13.3" (337 mm)
Master (outer) case height
19.1" (486 mm)
Master (outer) case weight
15.3 lbs (6.95 kg)
Source Testseek summary Average rating
Reviews
Updated:
2019-11-24 07:29:54
Uk has collected 5 expert reviews for Logitech Keyboard K120 for Business and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
expertreviews.co.uk
Updated:
2019-11-24 07:29:54
Logitech’s MK120 doesn’t have the same premium look and feel as the company’s more expensive keyboard and mouse sets, but it feels well built. It’s a wired set, so while it won’t look quite as neat on your desk, you needn’t worry about replacing batter...
Bottom line There’s no mistaking the budget nature of this set and we’d recommend spending a little extra to get a better quality model...
60%
Brand Image Article code product Stock Price from
Logitech 920-007905 keyboard Mouse included Home USB QWERTZ German Gray Logitech 920-007905 keyboard Mouse included Home USB QWERTZ German Gray
(show image)
920-007905 MK235 Wireless Keyboard and Mouse Combo 0.00
(excl. VAT)
0 (incl. VAT)
Logitech 920-007128 keyboard Home RF Wireless QWERTZ German White Logitech 920-007128 keyboard Home RF Wireless QWERTZ German White
(show image)
920-007128 Wireless Touch Keyboard K400 Plus 0.00
(excl. VAT)
0 (incl. VAT)
Logitech 920-007127 keyboard Home RF Wireless QWERTZ German Black Logitech 920-007127 keyboard Home RF Wireless QWERTZ German Black
(show image)
920-007127 Wireless Touch Keyboard K400 Plus 0.00
(excl. VAT)
0 (incl. VAT)
Logitech 920-006351 keyboard Bluetooth QWERTZ German White Logitech 920-006351 keyboard Bluetooth QWERTZ German White
(show image)
920-006351 Bluetooth Multi-Device Keyboard K480 0.00
(excl. VAT)
0 (incl. VAT)
Logitech 920-006350 keyboard Universal Bluetooth QWERTZ German Black Logitech 920-006350 keyboard Universal Bluetooth QWERTZ German Black
(show image)
920-006350 Bluetooth Multi-Device Keyboard K480 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K830 keyboard Home RF Wireless + Bluetooth QWERTZ German Black Logitech K830 keyboard Home RF Wireless + Bluetooth QWERTZ German Black
(show image)
920-006087 K830 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Wireless Performance Combo MX800 keyboard Mouse included Office RF Wireless QWERTZ German Black Logitech Wireless Performance Combo MX800 keyboard Mouse included Office RF Wireless QWERTZ German Black
(show image)
920-006239 Wireless Performance Combo MX800 0.00
(excl. VAT)
0 (incl. VAT)
Logitech TK820 keyboard RF Wireless QWERTZ German Black, Blue Logitech TK820 keyboard RF Wireless QWERTZ German Black, Blue
(show image)
920-005131 TK820 0.00
(excl. VAT)
0 (incl. VAT)
Logitech 920-004511 keyboard Mouse included Home USB QWERTZ German Black Logitech 920-004511 keyboard Mouse included Home USB QWERTZ German Black
(show image)
920-004511 Wireless Combo MK270 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Wireless Combo MK330 keyboard Mouse included Office USB QWERTZ German Black Logitech Wireless Combo MK330 keyboard Mouse included Office USB QWERTZ German Black
(show image)
920-003967 Wireless Combo MK330 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
España 4 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 7 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Portugal 1 distributor(s)