location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer PD525PW 2700 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PD525PW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EY.J3301.013
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85181
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:25:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer PD525PW 2700 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Presentation
  • - DLP 2700 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 2000:1
  • - Number of colors: 16.78 million colors
  • - 322 W
More>>>
Projector
Projection distance
47.2 - 473.2" (1.2 - 12 m)
Projector brightness *
2700 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Number of colors
16.78 million colors
Uniformity
90%
Horizontal scan range
31.5 - 100 kHz
Vertical scan range
56 - 85 Hz
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Lamp type
P-VIP
Lamp power
230 W
Features
Noise level *
32 dB
Multimedia
Number of built-in speakers
1
Design
Market positioning *
Presentation
Power
Power consumption (typical) *
322 W
Weight & dimensions
Weight *
5.95 lbs (2.7 kg)
Other features
Aspect ratio
4:3, 16:9
Dimensions (WxDxH)
11.1 x 10.1 x 4.09" (283 x 256 x 104 mm)
Digital keystone correction
+/-16°
I/O ports
1 x HDB 15-Pin D-Sub 1 x 3.5mm Audio Mini Jack 1 x RS232 1 x 29-pin DVI-I 1 x Composite Video RCA 1 x S-Video Mini DIN 1 x RJ-45 Ethernet Port 1 x 3.5mm Audio Output Mini Jack