location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Color 2605 Printer 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet 2605 Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7821A
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154100
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 21 Apr 2009
Product end of life date
Bullet Points HP LaserJet Color 2605 Printer 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 600 x 600 DPI
  • - A4 12 ppm
  • - Total input capacity: 250 sheets Total output capacity: 125 sheets
  • - Internal memory: 64 MB Built-in processor 300 MHz
More>>>
Printing
Print speed (color, normal quality, A4/US Letter)
10 ppm
Print speed (black, draft quality, A4/US Letter)
12 ppm
Color *
Yes
Print technology *
Laser
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
12 ppm
Print speed (color, draft quality, A4/US Letter)
10 ppm
Time to first page (black, normal)
20 s
Time to first page (color, normal)
20 s
Features
Number of print cartridges *
4
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
125 sheets
Maximum input capacity
500 sheets
Maximum output capacity
125 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
207 x 347 mm
Paper tray media types *
Bond paper, Envelopes, Glossy paper, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Duplex media weight
60 - 105 g/m²
Media types supported
Paper (bond, brochure, color, glossy, letterhead, photo, plain, preprinted, prepunched, recycled, rough), transparencies, labels, envelopes, cardstock
Media size (tray 1)
76 x 127 - 216 x 356 mm
Media weight (tray 1)
60 - 176 g/m²
Network
Network ready
No
Performance
Internal memory *
64 MB
Built-in processor
Yes
Processor model
Freescale Coldfire V5e
Processor frequency
300 MHz
Power
Power consumption (printing) *
255 W
Power consumption (standby)
18 W
Power consumption (PowerSave)
1 W
Power consumption (off)
0.01 W
System requirements
Minimum system requirements for Macintosh
G3, 150 MB, CD-ROM, USB
Minimum processor
Pentium II
Minimum RAM
192 MB
Minimum storage drive space
150 MB
Operational conditions
Operating temperature (T-T)
15 - 32.5 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
0 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Maximum dimensions (W x D x H)
16 x 17.8 x 15.4" (407 x 453 x 390 mm)
Pallet dimensions (W x D x H)
47.2 x 39.4 x 88.6" (1200 x 1000 x 2250 mm)
Weight
40.8 lbs (18.5 kg)
Dimensions (WxDxH)
16 x 17.8 x 14.6" (407 x 453 x 370 mm)
Packaging data
Package weight
50.7 lbs (23 kg)
Packaging content
Bundled software
HP Photosmart Premier
Logistics data
Pallet weight
855.4 lbs (388 kg)
Quantity per pallet
16 pc(s)
Other features
Print quality (black, draft quality)
600 DPI
Print quality (black, normal quality)
600 DPI
Recommended humidity operating range
20 - 70%
Recommended operating temperature range (T-T)
20 - 27 °C
Mac compatibility
Yes
I/O ports
1 Hi-Speed USB
Custom media sizes
Priority feed slot, 250-sheet input trays: 76 x 127 to 216 x 356 mm
Standard media sizes
A4 (210 x 297 mm), A5 (148 x 210 mm), B5 (176 x 250 mm)
Memory upgrade
0.320 GB
Print margin bottom (A4)
0.138" (3.5 mm)
Print margin left (A4)
0.138" (3.5 mm)
Print margin right (A4)
0.138" (3.5 mm)
Print margin top (A4)
0.138" (3.5 mm)
Other features
Typefaces
80
Media weights by paper path
Tray 1, 2: 60 to 176 g/m2 (up to 200 g/m2 with HP laser cover papers, up to 220 g/m2 with HP laser glossy photo papers); optional 250-sheet input tray: 60 to 163 g/m2
Recommended media weight
60 - 105 g/m²
Standard output capacity for envelopes
10 sheets
Minimum system requirements
CD-ROM, USB
Envelope feeder
No
Printer management
HP Toolbox, HP Web JetAdmin, HP Embedded Web server
Acoustic power emissions
6.1 B(A)
Acoustic pressure emissions
47 dB
Power requirements
Input voltage 110 to 127 VAC (+/- 10%), 60 Hz (+/- 3 Hz); 220 to 240 VAC (+/- 10%), 50 Hz (+/- 3 Hz)
Print quality (color, best quality)
600 DPI
Duplex print options
Manual (driver support provided)
Print speed (color, full-page color, normal quality, A4)
10 ppm
Print speed (color, best quality, A4)
10 ppm
Print speed (black, best quality, A4)
12 ppm
Color printing technology
Laser
Paper handling
Single-sheet priority feed slot, 250-sheet input tray, 125-sheet face-down output bin
Electromagnetic compatibility
CISPR 22:1993 +A1 +A2/EN 55022:1994 +A1 +A2 Class B, EN 61000-3-2:2000, EN 61000-3-3:1995+A1, EN 55024:1998+A1 +A2 FCC Title 47 CFR, Part 15 Class B (USA), ICES-003, Issue 4, (Canada), GB9254-1998, EMC Directive 89/336/EEC with CE Marking (Europe) other EMC approvals as required by individual countries.
Standard input trays
1
Safety
IEC 60950-1 (International), EN 60950-1 (EU), IEC 60825-1+A1+A2, UL/cUL Listed (US/Canada), GS License (Europe), EN 60825-1+A11+A2 Class 1, 21 CFR Ch. 1/SubCh. J (Class 1 Laser/LED Device) GB4943-2001, Low Voltage Directive 73/23/EEC with CE Marking (Europe). Other safety approvals as required by individual countries
Downloadable software
Download HP Universal Print Driver for Windows, Windows CD image, Windows XP Home, XP Professional, and XP Professional x64 drivers (PCL 6 and PostScript Level 3 emulation), Mac CD Image
Compatible operating systems
OS/2, UNIX, Linux Microsoft Windows 2000, XP Home, XP Professional, Server 2003; Windows Vista Ready; Mac OS X v 10.2.8, v 10.3, v 10.4
Product dimensions when open (LxWxD)
16.1"
Size (imperial)
16.1"
Print quality (black, best quality)
600 x 600 DPI
Standard output capacity for transparencies
50 sheets
Driver updates
http://www.hp.com/support/CLJ2605
Duplex supported media size
A4
Media handling
Sheetfed
Memory technology
Memory Enhancement technology (MEt)
Control panel
2-line, 16-character front panel display, 4 buttons (Cancel job, Left arrow, Right arrow, Select); 2 LEDs (Attention, Ready)
Maximum paper trays
2
Media size (tray 2)
A4, A5, B5 (ISO, JIS), 76 x 127 to 216 x 356 mm
Media type and capacity (tray 2)
250
Media weight (tray 2)
60 - 176
Media weight (tray 3)
60 - 163
Paper handling optional/input
250
Paper handling standard/input
250
Paper handling standard/output
125
Security management description
Password-protected network embedded Web server
Upgrade type
Memory upgradeable to 320 MB; 250-sheet tray, only one additional tray may be added
Package dimensions (W x D x H)
23.54 x 20.59 x 19.6"
Pallet dimensions (W x D x H) (imperial)
47.24 x 39.37 x 88.58"
Pallet weight (imperial)
853.6 lbs
Weight (imperial)
40.9 lb
Acoustic pressure emissions bystander (active, print, copy or scan)
47 dB(A)
Duplex binding
Yes
First page out (black&white, A4, ready)
20 s
First page out (black&white, letter, ready)
20 s
Media sizes supported (imperial)
Letter, legal, executive, envelopes (No 10, Monarch)
Operating altitude (imperial)
10000 ft
Package weight (imperial)
50.6 lbs
Print speed (black, best quality, letter)
Up to 12 ppm
Print speed (color, best quality, letter)
Up to 10 ppm
Standard input capacity for envelopes
10 sheets
Acoustic power emissions (ready)
46 dB
Acoustic pressure emissions bystander (ready)
32 dB
Maximum input capacity (tray 1)
1 sheets
SureSupply connection type
Direct and Network
SureSupply supported
Yes
Recommended media weight (duplex, imperial)
16 to 28 lb
UNSPSC-code
43212105
Package dimensions (WxDxH)
23.5 x 20.6 x 19.6" (598 x 523 x 498 mm)