location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SCX-5330N multifunction printer Laser A4 600 x 1200 DPI 28 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCX-5330N
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCX-5330N show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 162862
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung SCX-5330N multifunction printer Laser A4 600 x 1200 DPI 28 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser
  • - 600 x 1200 DPI
  • - A4 28 ppm
  • - Color scanning
  • - USB port Ethernet LAN
  • - Internal memory: 64 MB
  • - 37.5 lbs (17 kg)
More>>>
Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Warm-up time
20 s
Time to first page (black, normal)
8.5 s
Copying
Copying *
No
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
28 cpm
Maximum number of copies
99 copies
Scanning
Scanning *
Color scanning
Optical scanning resolution *
600 x 1200 DPI
Maximum scan resolution
4800 x 4800 DPI
Maximum scan area
8.5 x 14" (216 x 356 mm)
Grayscale levels
256
Fax
Faxing *
No
Features
Maximum duty cycle *
25000 pages per month
Digital sender
No
Number of print cartridges *
1
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity
300 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
Network
Ethernet LAN *
Yes
Performance
Maximum internal memory
320 MB
Internal memory *
64 MB
Sound pressure level (printing)
54 dB
Sound power level (standby)
39 dB
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
520 W
Power consumption (PowerSave)
20 W
Power consumption (standby)
150 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
37.5 lbs (17 kg)
Packaging data
Package weight
46.5 lbs (21.1 kg)
Other features
Standard input trays
2
I/O ports
1x USB 1x Parallel 1x RJ-45
Networking features
10/100Base-T Ethernet
Dimensions (WxDxH)
18.3 x 17.1 x 18" (466 x 435.4 x 458 mm)
Network ready
Yes
Power requirements
100-240V; 50/60Hz
Media types supported
Plain Paper, Transparency, Envelope, Labels, Card stock, Thick, Thin, Cotton, Colour, Pre-Printed, Recycled, Bond, Archive
Image scaling/enlargement range
25-400%
Compatible operating systems
Windows 98/Me/NT4.0/2000/XP Linux
Emulations
PCL6
Color all-in-one functions
Scan, No
Custom media sizes
76x127mm - 215.9x356mm
Memory upgrade
Yes
Media size (tray 2)
A4, A5, Letter, Legal, Executive, Folio, Oficio, ISO B5, JIS B5, A6, Envelope B5/Monarch/Com-10/DL/C5/C6
All-in-one functions
Scan
Package dimensions (WxDxH)
23.2 x 22 x 25.2" (590 x 559 x 640 mm)
Media size (tray 1)
A4, A5, Letter, Legal, Executive, Folio, Oficio, ISO B5, JIS B5, A6
Brand Image Article code product Stock Price from
Samsung SCX-5530FN multifunction printer Laser A4 600 x 1200 DPI 28 ppm Samsung SCX-5530FN multifunction printer Laser A4 600 x 1200 DPI 28 ppm
(show image)
SCX-5530FN SCX-5530FN 0.00
(excl. VAT)
0 (incl. VAT)