location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv Avocent AVRIQ-USB KVM cable Black, Blue, Gray 393.7" (10 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Avocent
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AVRIQ-USB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AVRIQ-USB show
Show alternative article codes used in the online market place
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 172754
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Oct 2018 15:57:56
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Vertiv Avocent AVRIQ-USB KVM cable Black, Blue, Gray 393.7" (10 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 393.7" (10 m)
  • - Keyboard port type: USB
  • - Mouse port type: USB
  • - Video port type: VGA
  • - Black, Blue, Gray
More>>>
Performance
Product color
Black, Blue, Gray
Cable length *
393.7" (10 m)
Keyboard port type *
USB
Performance
Mouse port type *
USB
Video port type *
VGA
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Brand Image Article code product Stock Price from
Vertiv Avocent AVRIQ-SRL KVM cable Gray Vertiv Avocent AVRIQ-SRL KVM cable Gray
(show image)
AVRIQ-SRL AVRIQ-SRL KVM cable Grey 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv Avocent AVRIQ-PS2 KVM cable Vertiv Avocent AVRIQ-PS2 KVM cable
(show image)
AVRIQ-PS2 AVRIQ-PS2 0.00
(excl. VAT)
0 (incl. VAT)