More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SwitchView Desktop KVM Switch (w / cables)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12025-EU
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
48922
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Performance
Maximum resolution
*
1600 x 1200 pixels
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-20 - 50 °C
Weight & dimensions
Weight
14.1 oz (400 g)
Other features
Power supply type
6VDC @ 700mA (optional)
Other features
I/O ports
Supported Hardware:
Monitors - VGA, SVGA, maximum resolution 1600x1200 @ 75Hz
Peripherals - PS/2 keyboard, PS/2 mouse, Microsoft IntelliMouse (PS/2 only)
Dimensions (WxDxH)
8.1 x 5 x 1.9" (205.7 x 127 x 48.3 mm)
Compatibility
IBM PC/AT, PS/2 and 100% compatible computers
Compliance industry standards
UL 1950, CSA C22.2 No. 950, EN60950, FCC part 15B, EN55022, EN50082, CISPR22, ICES-003
Compatible operating systems
single user, multi-PC applications
Brand | Image | Article code | product | Stock | Price from |
![]() |
(show image) |
10025 | SwitchView KVM Switch - Single user, 2-port SwitchView (wo / cables) |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
12045-EU | SwitchView DeskTop KVM Switch (w / cables) |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|