location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra GN9330e USB MS Headset Wireless Head-band Office/Call center Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GN9330e USB MS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9337-509-501
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991007381
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65543
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Mar 2025 12:06:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Jabra GN9330e USB MS Headset Wireless Head-band Office/Call center Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black Office/Call center Head-band Headset
  • - Wireless USB connectivity 4173.2" (106 m)
  • - Supraaural
  • - Microphone type: Boom
More>>>
Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Monaural
Product color *
Black
Ports & interfaces
Connectivity technology *
Wireless
USB connectivity
Yes
Wireless range
4173.2" (106 m)
Headphones
Ear coupling *
Supraaural
Microphone
Microphone type *
Boom
Microphone noise-canceling
Yes
Battery
Continuous audio playback time
43 h
Talk time
6 h
Battery recharge time
3 h
Weight & dimensions
Weight
0.917 oz (26 g)
Other features
Digital Signal Processing (DSP)
No
Brand Image Article code product Stock Price from
Jabra GN9330e Headset Wireless Office/Call center Bluetooth Black, Silver Jabra GN9330e Headset Wireless Office/Call center Bluetooth Black, Silver
(show image)
93312-05 GN9330e 0.00
(excl. VAT)
0 (incl. VAT)