location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CL5716FM KVM switch Rack mounting Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CL5716FM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP3018 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423776036
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87202
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2024 08:26:15
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
standard (5.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CL5716FM KVM switch Rack mounting Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rack mounting 1U Gray
  • - Number of computers controlled: 16
  • - Keyboard port type: USB, PS/2 Mouse port type: USB, PS/2
  • - 1280 x 1024 pixels
  • - LCD Built-in display
  • - 28 W
More>>>
Ports & interfaces
Number of computers controlled *
16
Keyboard port type *
USB, PS/2
Mouse port type *
USB, PS/2
USB 2.0 ports quantity
1
DC-in jack
Yes
Performance
Maximum resolution *
1280 x 1024 pixels
Design
Rack mounting *
Yes
Rack capacity
1U
Product color *
Gray
Display
Built-in display *
Yes
Display
LCD
Power
Input voltage
100-240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
28 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Width
18.9" (480 mm)
Depth
25" (634 mm)
Height
1.73" (44 mm)
Weight
30.9 lbs (14 kg)
Other features
I/O ports
1 x SPHD-18 16 x SPHD-15/17 1 x DB-25 1 x RJ-11
Brand Image Article code product Stock Price from
ATEN CL5816N KVM switch Rack mounting Black ATEN CL5816N KVM switch Rack mounting Black
(show image)
DCP3023 CL5816N 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CL5716N KVM switch Rack mounting Black ATEN CL5716N KVM switch Rack mounting Black
(show image)
DCP3020 CL5716N 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CL5708N KVM switch Rack mounting Black ATEN CL5708N KVM switch Rack mounting Black
(show image)
DCP3017 CL5708N 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CL5708FM KVM switch Rack mounting Black ATEN CL5708FM KVM switch Rack mounting Black
(show image)
DCP3015 CL5708FM 0.00
(excl. VAT)
0 (incl. VAT)