location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips MULTIGROOM Series 3000 MG3710/33 hair trimmers/clipper Black Nickel-Metal Hydride (NiMH)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MULTIGROOM Series 3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6 tools, Self-sharpening steel blades 6-in-1, Face
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MG3710/33
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103867135
Category:
Electric devices used for shaving, cutting or trimming hair or facial hair.
Hair Trimmers/Clippers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136805
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2025 15:01:30
The date of the most recent change of the data-sheet in Icecat's system
Trim and style your face with 6 tools
Trim and style your face with 6 tools

This all-in-one trimmer conveniently trims and styles your facial hair.

Trimmer edges beard and neck to complete your look
Trimmer edges beard and neck to complete your look

Use the trimmer without a comb to get clean, sharp lines around the edges of your beard and neck. The trimmer's shelf-sharpening blades remain as sharp as day 1, even after 3 years of use.

3-year guarantee and worldwide voltage
3-year guarantee and worldwide voltage

We back this Philips trimmer with a 3-year guarantee. Our grooming products are built to last and engineered to give a reliable performance, time after time. This trimmer's parts never need to be oiled, and its battery is compatible with all voltages, worldwide.

4 combs for trimming your face
4 combs for trimming your face

2 stubble combs (1, 2 mm) and 2 beard combs (3, 5 mm).

Tempered steel blades that won't break, dull or rust
Tempered steel blades that won't break, dull or rust

The self-sharpening steel blades on this trimmer for face and body are reinforced with iron and tempered for maximum strength. This results in blades that stay as sharp as day 1. No rusting. No blade oil needed.

Keeps nose and ear hair at bay
Keeps nose and ear hair at bay

Avoid nicks and cuts, as the all-in-one trimmer quickly removes unwanted nose and ear hair.

60 minutes of runtime
60 minutes of runtime

This Philips trimmer gives you up to 60 minutes of cordless use from a single 16 hour charge.

Easy-to-maintain attachments
Easy-to-maintain attachments

Your face and body trimmer is simple to maintain, with non-corrosive blades and water-resistant guards for easy cleaning.

Store it and stay organised
Store it and stay organised

Declutter your bathroom and gym bag, and keep all your attachments in one place, with the small storage pouch for easy organisation and travel.

Performance
Product color *
Black
Shape
Rectangle
Suitable for entire body *
No
Precision trimmer
Yes
Precision trimmer purpose
Beard, Ear, Eyebrow, Nose
Self-sharpening blade
Yes
Blade material
Stainless steel
Ergonomics
Handle(s)
Yes
Washable
Yes
On/off switch
Yes
Power
Power source *
Battery
Operating time *
60 min
Rechargeable *
Yes
Charging time
16 h
Power
Battery type *
Built-in
Battery technology
Nickel-Metal Hydride (NiMH)
AC input voltage
100 - 240 V
Other features
Trimmer for nose and ears
Yes
Maintenance-free
No
Packaging content
Cleaning brush
Yes
Protective pouch
Yes
Storage pouch
Yes
Attachment combs
Beard, Ear, Eyebrow, Mustache, Nose, Whisker
Pouch
Yes
Combs quantity
4
Technical details
Battery run time
60 min
Tools quantity
6 tools