location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Olympus FE-170 Compact camera 6 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Olympus Check ‘Olympus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FE-170
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N2521292
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Olympus’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Olympus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26411
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:23:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Olympus FE-170 Compact camera 6 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact camera 6 MP CCD Silver
  • - Optical zoom: 3x
  • - Alkaline
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:02:54
Uk has collected 8 expert reviews for Olympus FE-170 Compact camera 6 MP CCD Silver and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
best4reviews.com
Updated:
2016-11-15 02:02:54
Looking for a camera that will enable you to bypass complicated controls and simply point-and-shoot as sandcastles are built? Then take a look at this keenly priced six megapixel snapper...
Good Some of the sharpest and most naturalistic coloured images seen from a pocket snapshot camera at this price...
Bad Boring, boxy design, plastic feel, no removable media included (so budget extra for a card)...
Bottom line It may not look like much, but this keenly priced camera from Olympus will deliver much better images than current camera phones - and all you have to do is point and shoot Login or register to post comments Digital Cameras cheap digital camera digit...
83%
steves-digicams.com
Updated:
2016-11-15 02:02:54
The FE-170 is one of several additions to Olympus FE series of entry-level point-n-shoot models. An entry-level camera, which enables new users to shoot clear, crisp images with ease. The FE-170s optional water-resistance case provides worry-free fun...
0%