location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust PW-5150 power supply unit 370 W ATX Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PW-5150
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14886
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113520
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2025 22:37:11
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Trust PW-5150 power supply unit 370 W ATX Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 370 W 230 V
  • - ATX
  • - Gray
More>>>
Power
Total power *
370 W
AC input voltage *
230 V
Ports & interfaces
Number of SATA power connectors
2
ATX Power connector (24-pin)
Yes
Floppy drive power connector
1
Performance
Power supply unit (PSU) form factor *
ATX
Noise level
27 dB
Design
Product color
Gray
Certificates
Certification
CE & LVD
Other features
Dimensions (WxDxH)
5.91 x 5.51 x 3.35" (150 x 140 x 85 mm)
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 12:33:32
Uk has collected 1 expert review for Trust PW-5150 power supply unit 370 W ATX Grey but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Article code product Stock Price from
Trust 16479 power supply unit 520 W Gray Trust 16479 power supply unit 520 W Gray
(show image)
16479 16479 0.00
(excl. VAT)
0 (incl. VAT)
Trust PW-5110 power supply unit 370 W ATX Trust PW-5110 power supply unit 370 W ATX
(show image)
14885 PW-5110 0.00
(excl. VAT)
0 (incl. VAT)
Trust PW-5550 power supply unit 520 W ATX Trust PW-5550 power supply unit 520 W ATX
(show image)
14996 PW-5550 0.00
(excl. VAT)
0 (incl. VAT)
Trust PW-5250 power supply unit 420 W 24-pin ATX ATX Trust PW-5250 power supply unit 420 W 24-pin ATX ATX
(show image)
14995 PW-5250 0.00
(excl. VAT)
0 (incl. VAT)
Trust PW-5500 power supply unit 570 W ATX Gray Trust PW-5500 power supply unit 570 W ATX Gray
(show image)
14888 PW-5500 0.00
(excl. VAT)
0 (incl. VAT)