location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HAIRCLIPPER Series 3000 HC3520/13 hair trimmers/clipper Black, Gray Nickel-Metal Hydride (NiMH)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HAIRCLIPPER Series 3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stainless steel blades hair clipper
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HC3520/13
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103842835 show
Category:
Electric devices used for shaving, cutting or trimming hair or facial hair.
Hair Trimmers/Clippers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136208
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Philips HC3520/13 user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Trim-n-Flow technology for continuous cutting
Trim-n-Flow technology for continuous cutting

Our new, innovative comb is designed to prevent hair from getting stuck in the clipper. Cut your hair from start to finish without interruption.

Easily select and lock-in 13 length settings: 0.5 to 23 mm
Easily select and lock-in 13 length settings: 0.5 to 23 mm

Simply select and lock in the length you want. The adjustable comb has 12 lock-in length settings from 1 mm to 23 mm, with precisely 2 mm between each length. Remove the comb entirely for a close 0.5 mm trim.

75 minutes of cordless use after an 8-hour charge
75 minutes of cordless use after an 8-hour charge

The hairclipper's powerful NiMH battery provides up to 75 minutes of cordless power after 8 hours of charging, giving you maximum power and freedom.

Zero maintenance, no oil needed
Zero maintenance, no oil needed

No oil needed, for easy maintenance and to save you time.

Double-sharpened blades for 2 times faster clipping
Double-sharpened blades for 2 times faster clipping

Power through any type of hair with our advanced DualCut technology: an innovative two-sided cutting element that cuts hair twice as fast as one-sided blades.

Ergonomic handle for more comfort and control
Ergonomic handle for more comfort and control

The HAIRCLIPPER Series 3000 is designed to be comfortable to use, convenient to handle and easy to operate. The special texture and grip allow you to easily move the clipper and cut all around your head.

2 year guarantee
2 year guarantee

All of our grooming products are built to last. They come with a two year worldwide guarantee and worldwide voltage compatibility.

Self-sharpening stainless steel blades
Self-sharpening stainless steel blades

Self-sharpening stainless steel blades are incredibly long-lasting. Even after 5 years, they cut just like they did on day one.

Quick release blades for easy cleaning
Quick release blades for easy cleaning

Simply click to release the detachable head to quickly release and clean the blades.

Performance
Product color *
Black, Gray
Number of length steps *
13
Minimum hair length
0.0197" (0.5 mm)
Maximum hair length
0.906" (2.3 cm)
Cutter width
1.61" (4.1 cm)
Self-sharpening blade
Yes
Blade material
Stainless steel
Removable blade
Yes
Ergonomics
Ergonomic design
Yes
Handle(s)
Yes
Cordless
Yes
Washable
Yes
Power
Power source *
AC/Battery
Operating time *
75 min
Power
Rechargeable *
Yes
Charging time
8 h
Battery type *
Built-in battery
Battery technology
Nickel-Metal Hydride (NiMH)
AC input voltage
100 - 240 V
Other features
Maintenance-free
No
Weight & dimensions
Width
2.76" (70 mm)
Depth
5.51" (140 mm)
Height
8.82" (224 mm)
Weight
9.67 oz (274 g)
Packaging content
Cleaning brush
Yes
Hair comb
Yes
Battery
Rechargeable battery
Yes