location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Illuminated KB-1500 BE keyboard USB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Illuminated Keyboard KB-1500 BE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15073
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77175
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Keyboard
Connectivity technology *
Wired
Device interface *
USB
Mouse
Mouse included *
No
Scroll
No
System requirements
Mac operating systems supported
No
Minimum system requirements
USB
Weight & dimensions
Keyboard dimensions (WxDxH)
16.4 x 6.85 x 1.06" (416 x 174 x 27 mm)
Other features
Compatible operating systems
Windows 2000, XP, Vista / MCE
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 12:34:20
Uk has collected 1 expert review for Trust Illuminated KB-1500 BE keyboard USB and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Brand Image Article code product Stock Price from
Trust Calculator KB-1600 keyboard USB QWERTY Black Trust Calculator KB-1600 keyboard USB QWERTY Black
(show image)
14760 Calculator Keyboard KB-1600 0.00
(excl. VAT)
0 (incl. VAT)
Trust Slimline Aluminium KB-1800S keyboard USB + PS/2 Trust Slimline Aluminium KB-1800S keyboard USB + PS/2
(show image)
14489 Slimline Keyboard Aluminium KB-1800S 0.00
(excl. VAT)
0 (incl. VAT)
Trust Multimedia KB-1150 keyboard PS/2 Trust Multimedia KB-1150 keyboard PS/2
(show image)
14428 Multimedia Keyboard KB-1150 0.00
(excl. VAT)
0 (incl. VAT)
Trust slimline keyboard USB + PS/2 Trust slimline keyboard USB + PS/2
(show image)
14211 Keyboard slimline 0.00
(excl. VAT)
0 (incl. VAT)