location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust PW-5550 power supply unit 520 W ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PW-5550
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14996
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103650
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:07:45
The date of the most recent change of the data-sheet in Icecat's system
Power
Total power *
520 W
Ports & interfaces
Number of SATA power connectors
2
PCI Express power connectors (6-pin)
Yes
ATX Power connector (24-pin)
Yes
Floppy drive power connector
1
Connector(s)
24 pin, 4-pin 12V
Performance
Power supply unit (PSU) form factor *
ATX
Noise level
26 dB
Other features
Dimensions (WxDxH)
5.91 x 5.51 x 3.35" (150 x 140 x 85 mm)
Package dimensions (WxDxH)
6.77 x 3.94 x 8.94" (172 x 100 x 227 mm)
Minimum system requirements
Mains power connection. PC with ATX mainboard and ATX case. Power cord (not included). Mounting screws (not included).
Brand Image Article code product Stock Price from
Trust 16479 power supply unit 520 W Gray Trust 16479 power supply unit 520 W Gray
(show image)
16479 16479 0.00
(excl. VAT)
0 (incl. VAT)
Trust 16480 power supply unit 570 W Gray Trust 16480 power supply unit 570 W Gray
(show image)
16480 16480 0.00
(excl. VAT)
0 (incl. VAT)
Trust PW-5110 power supply unit 370 W ATX Trust PW-5110 power supply unit 370 W ATX
(show image)
14885 PW-5110 0.00
(excl. VAT)
0 (incl. VAT)
Trust PW-5150 power supply unit 370 W ATX Gray Trust PW-5150 power supply unit 370 W ATX Gray
(show image)
14886 PW-5150 0.00
(excl. VAT)
0 (incl. VAT)
Trust PW-5100 power supply unit ATX Trust PW-5100 power supply unit ATX
(show image)
14460 PW-5100 0.00
(excl. VAT)
0 (incl. VAT)