location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SPE3050CC/00 external hard drive 500 GB 7200 RPM 3.5" USB 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SPE3050CC 500 GB USB 2.0 External Hard Disk
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SPE3050CC/00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581308216
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 165743
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:27:48
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips SPE3050CC/00 external hard drive 500 GB 7200 RPM 3.5" USB 2.0
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 500 GB 3.5" 7200 RPM
  • - Maximum data transfer rate: 480 Mbit/s
  • - USB 2.0
More>>>
Hard drive
HDD capacity *
500 GB
HDD speed *
7200 RPM
HDD size *
3.5"
Type
HDD
Storage drive buffer size
8 MB
Ports & interfaces
Maximum data transfer rate *
480 Mbit/s
USB connector *
USB
USB version *
2.0
Packaging data
User guide
Yes
Package width
5.75" (146 mm)
Package height
9.53" (242 mm)
Logistics data
Master (outer) case GTIN (EAN/UPC)
87 12581 31226 8
Master (outer) case width
12.4" (316 mm)
Master (outer) case length
20.1" (511 mm)
Logistics data
Master (outer) case height
13.1" (333 mm)
Other features
USB cable
USB
AC adapter included
Yes
Access time
8.5 ms
EAN/UPC/GTIN
87 12581 30821 6
I/O ports
Hi-Speed USB2.0
Internal
No
Package length
12" (30.4 cm)
Packaging net weight
2.2 lbs (1 kg)
Quantity per box
1 pc(s)
Drive device, transfer rate
480 MB/s
Gross weight of outer carton
18.1 lbs (8.2 kg)
Net weight of outer carton
15.9 lbs (7.2 kg)
Packaging tare weight
1.76 lbs (0.8 kg)
Package weight
3.97 lbs (1.8 kg)
Quantity outer carton
4 pc(s)
Tare weight outer carton
2.2 lbs (1 kg)
Compatible operating systems
Windows 2000, Windows XP