location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung 4GB MP3 Player Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4GB MP3 Player
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
YP-K5JAB show
Show alternative article codes used in the online market place
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98936
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung 4GB MP3 Player Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flash memory 4 GB
  • - OLED 1.71" 128 x 160 pixels
  • - Built-in speaker(s) 8 Ω Equalizer
  • - FM radio
  • - Continuous audio playback time: 30 h
More>>>
Design
Product color *
Black
Storage
Player media type *
Flash memory
Total storage capacity *
4 GB
Display
Display *
OLED
Display diagonal
1.71"
Display resolution
128 x 160 pixels
Audio
Impedance
8 Ω
Built-in speaker(s) *
Yes
Equalizer
Yes
Equalizer bands quantity
5
Radio
FM radio *
Yes
Record modes
Voice recording *
No
Power
Continuous audio playback time *
30 h
Weight & dimensions
Weight
3.74 oz (106 g)
Packaging content
Bundled software
Samsung Media Studio
Other features
Dimensions (WxDxH)
3.86 x 1.87 x 0.713" (98 x 47.5 x 18.1 mm)
File type
MP3, WMA, OGG, WAV, JPEG
Compatible operating systems
Windows 2000/XP
Output power description
750
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 04:35:50
Uk has collected 47 expert reviews for Samsung 4GB MP3 Player Black and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
letsgomobile.org/en
Updated:
2011-10-04 04:35:49
W e already know that Samsungs designers know how to make an attractive device, but thanks to the Samsung K5 that came out quite recently we again acknowledge the designers skill. At first, this modern MP3 player looks like an ordinary MP3 player, bu...
0%
expertreviews.co.uk
Updated:
2011-10-04 04:35:50
Its not the cheapest 1GB player, but it does stand out from other iPod wannabes. Samsungs slick and well-designed YP-K5 is a bit pricey. Apples iPod is so successful that it seems that everyone wants to copy its design, with varying degrees of suc...
80%
T3.com
Updated:
2011-10-04 04:35:50
Samsungs latest MP3 player has its very own slide-out stereo speaker built in. Like cloning and guns, this is clearly something that can be used both for good and evil, so lets all cross our fingers and pray that the hoodie-wearing community finds...
Good Slinky looks, Easy navigation, Good sound quality via headphones...
Bad Chunky size, Strange earphones...
Bottom line If you really must blast out your tunes in public, this is a good choice. Otherwise, its oversized and overpriced.
60%
ukgamer.com
Updated:
2011-10-04 04:35:50
Samsung YP-K5 music player Product name YP-K5 Manufacturer Samsung Price 1Gb/£90, 2Gb/£110, 4Gb/£140Author Lawrence Latif Published 13 November 2006 Samsungs K5 music player marries looks and functionality proving that this Christmas the iPod isnt th...
0%
alphr.com
Updated:
2011-10-04 04:35:50
At first glance, the Samsung K5 appears to be a stylish and light 1GB MP3 player, with a gorgeous blue LED control panel and a 128 x 160 photo-capable display. But it has a trick up its sleeve: with a flick of the thumb, a hinged 1.5W speaker slides...
83%
techdigest.tv
Updated:
2011-10-04 04:35:50
If you havent already heard enough about the Samsung K5 today, you will have in about 3 minutes time. As weve said, its available in the UK now, and was the shining star at the Samsung stand this month at IFA. The MP3 player features an FM radio, t...
60%
techdigest.tv
Updated:
2011-10-04 04:35:50
One of the final IFA videos, this time looking at the Samsung K5 MP3 player, which features in built speakers. You can get more info here or check out Samsungs promo video here. Came straight to this page? Visit www.TechDigest.tv for all the latest n...
0%
Techtastic.ca
Updated:
2011-11-05 20:49:37
Included with YP-K5 is a built in FM tuner. The headphones have to be plugged in for the FM tuner to work, because it uses the headphones as an antenna. Another feature includes an alarm clock which has three different alarm sounds, or you can wake...
Good Slick design, Builtin speakers, Alarm Clock, FM Tuner...
Bad Proprietary USB cable, FM radio doesnt work without headphones plugged in, No custom EQ...
70%
goodgearguide.com.au
Updated:
2011-11-05 20:49:45
With innovative features and a great design, the YP-K5 is a high quality audio player that will make your friends envious...
Good Attractive design, Excellent playback quality, Alarm clock feature, High quality FM Radio...
Bad A little expensive, rather bulky The Final Word With innovative features and a great design, the YP-K5 is a high quality audio player that will make your friends envious...
Bottom line With innovative features and a great design, the YP-K5 is a high quality audio player that will make your friends envious...
80%
impulsegamer.com
Updated:
2014-03-31 03:37:44
8.8With every man and their dog owning an MP3 player, developers really need to throw a curve ball into the market if they are to get their share of the market and with the YP-K5 (4GB) MP3 Player, Samsung have really thrown a curve ball with not only a...
88%
cgena.com
Updated:
2016-12-29 03:41:55
Samsung K5 comes with a satisfying classy design, and I do admit that the sleek touch sensitive interface, blue button menus, and built in speakers is the strength of the Samsung K5. The model is available as a 1GB, 2GB or 4 GB which also comes with a...
0%
cgena.com
Updated:
2011-10-04 04:35:49
Samsung K5 comes with a satisfying classy design, and I do admit that the sleek touch sensitive interface, blue button menus, and built in speakers is the strength of the Samsung K5. The model is available as a 1GB, 2GB or 4 GB which also comes with a...
0%
Digitaltrends.com
Updated:
2011-10-04 04:35:49
Video Review: The Samsung K5 MP3 Player has generated a lot of buzz since it was released, and there is good reason.With a cool looking organic light-emitting diode (OLED) display and great sounding slide out speakers while still having a small size t...
0%
thinkcomputers.org
Updated:
2011-10-04 04:35:49
Did you know that Apple isnt your only option when it comes to choosing a new MP3 player? Pretty shocking, huh? Whats more, many of the offerings from other companies actually boast more features than any iPod on the market, but is this enough to sna...
Good Touch sensitive controls and "hidden" color display are attractive, Integrated speaker, Excellent build quality, Good sound quality with unique earbuds...
Bad iderably bulkier than iPod nano, Speaker not that loud...
Bottom line For the most part, I like the Samsung YP-K5. The build quality is great, the sound quality is quite good, and the integrated speaker is a very interesting and unique feature. Obviously, the speaker isnt the loudest thing in the world, despite what Sa...
80%
Bcchardware.com
Updated:
2011-10-04 04:35:49
In the world of MP3 players, there isnt a whole lot that hasnt been done, and these days every new MP3 player on the market really doesnt have any new "never-been-done" features, most are just the same features in a different package, well Samsung...
Good Great Sound Quality from a small set of Speakers, Good Battery Life, Built-In Alarm, Very Sturdy...
Bad Glossy Front hard to keep Clean...
94%
everythingusb.com
Updated:
2011-10-04 04:35:49
Where to buy Samsung YP-S5 4GBStorePriceAvailability Review VerdictIf you love to share music with friends or simply prefer portable speakers over headphones, the YP-K5 is a great player with a few quirks you'll have to live with. Otherwise there's bet...
Good Excellent sound, Bass-enhanced earphones, Better-than-you'd-expect speakers, Simple controls, Makes a great alarm clock, Fast and sensitive FM tuner, 30+ hour battery life...
Bad Bulky, Few EQ presets; no custom EQ, Poor readability in sunlight, No accelerated scrolling, Can't turn off the fade-in, Lacks on-the-go playlists, No FM recording, No USB mass storage partition, Optional Samsung Media Studio software is misleading, bloated, and difficult to use...
Bottom line If you love to share music with friends or simply prefer portable speakers over headphones, the YP-K5 is a great player with a few quirks you'll have to live with. Otherwise there's better equipped options on the market...
0%
ixbtlabs.com
Updated:
2011-10-04 04:35:49
The word "slider" used to be associated with mobile handsets only. Then sliders appeared among communicators. But these products had the same designated purpose, so the situation didnt change radically. Until Samsung has launched the first MP3 player...
0%
tech2.com
Updated:
2011-10-04 04:35:49
If you cant keep your music to yourself, and you must share it with everyone around you, then having just earphones and an MP3 player probably wont do it for you. Youd need to have a set of speakers on you, in addition to the visually attractive Sam...
60%
maximumpc.com
Updated:
2011-10-04 04:35:49
The MP3-player landscape is littered with me-too merchandise, so a new product needs a little something extra if it’s to rise above the noise. Samsung’s YP-K5 succeeds with clever slide-out speakers and a 1.7-inch OLED screen; unfortunately, its $210 a...
60%
techtree.com
Updated:
2011-10-04 04:35:49
Earlier we had tested a Samsung MP3 player; the YP-Z5Q. The player was quite good, but the pricing was not really the expected type and the biggest Con was the missing FM tuner. That isnt the case in the YP-K5.
Good Great design, Good sound output, Impressive integrated speaker, Image viewer, Good battery life...
Bad Expensive, FM tuner did not work...
Bottom line The in-built speaker of the YP-K5 will amaze you. They not only sound good but play pretty loud as well. The speaker set consists of two 0.5-inch drivers on both ends of the player. Most phones see in-built speakers and by far the phone with best spea...
70%
infosyncworld.com
Updated:
2011-10-04 04:35:49
With slide-out speakers and touch-sensitive buttons, the Samsung YP-K5 is in a league of its own. Should you play ball, or find a different game?...
Good Great sound. Reliable, easy-to-use alarm clock. Interesting, unique design replaces the need for tiny, external speakers.
Bad Lousy transfer software. Uncomfortable headphones. Screen is a bit washed-out. A bit bulky for a portable device.
Bottom line The Samsung YP-K5 certainly tries to stand out from the crowd with its unique, slide-out speakers. We suppose this player is targeting a niche crowd, looking for a portable party (and something to wake them up the next morning), and for that crowd we...
65%
Overclockersonline.net
Updated:
2011-10-04 04:35:49
$209.99 Samsung is one of the worlds leaders in terms of delivering high quality electronics. Founded in 1938, and are today one of the most trusted name brands when it comes to mobile phones, TVs, audio players, and household appliances. Today, Overclock...
Good Excellent earphones, Ability to view photos, Resistant to scratching, Magnesium alloy body, Long battery life, Mediocre speakers, but very compact, Songs are automatically sorted, Radio tuner...
Bad Very faint bass on the speakers, Requires visual contact in order to operate the touch screen...
Bottom line The Samsung K5 really delivers in a small package; it is very attractive, comes with excellent earphones, and the speakers are not bad because its size versus quality ratio is above average. The K5 can truly be given the title as "The iPod Killer" as t...
0%
gearlive.com
Updated:
2011-10-04 04:35:50
We recently got our hands on the Samsung YP-K5 digital audio player, one of the few MP3 players that has a built-in speaker. The K5 also has an FM tuner, a 1.7-inch color OLED screen, touch-sensitive controls, and 2GB or 4GB of embedded flash memory...
70%
about.com
Updated:
2011-10-04 04:35:50
If the Apple iPod nano had built-in speakers, it might sound like the Samsung YP-K5. This new player from the well-respected consumer electronics maker is one of the first to sport speakers which slide out and lock so you can create a shareable listeni...
Good Slide out speakers, Great overall sound quality, Sleek look, Buttonless interface...
Bad Glossy face smudges easily, Bulky, Small screen for viewing digital photos, Pricey...
Bottom line The Samsung YP-K5 is a solid MP3 player which lets one enjoy digital music, listen to FM radio and view digital photos. Its innovative, stylish design of built-in, slide-out speakers make it a conversation starter while filling a small room with great...
80%
v3.co.uk
Updated:
2011-10-04 04:35:50
Samsung’s K5 comes with the interesting addition of a slide-out speaker built behind the main player. The idea is to allow you to listen to music from a short distance without headphones, but although the quality here is relatively good you won’t be ho...
Good Great looks and usability, effective slide-out speaker design, very good battery life...
Bad You pay quite a bit extra for the speaker, some interface issues, hardly any features for audio management or sound control...
Bottom line The K5 is a very nice mp3 player, but despite the looks and usability we wonder how many would get enough use out of the built-in speaker to justify the extra cost...
60%
anythingbutipod.com
Updated:
2011-10-04 04:35:50
Samsung has recently been cranking out some decent players into the market, one of them being the Nano-competing Z5. The newer K5 is an exceptional twist on the MP3 player, providing a set of external speakers that allow you to unhook your ears from...
0%
trustedreviews.com
Updated:
2011-10-04 04:35:50
MP3 players are fast becoming commodity items. With its recent price drops, even Apple's players don't command a significant premium over the competition – a fact that makes life very hard for non-Apple branded products. Rightly or wrongly, given the choi...
Bottom line Samsung has created a very innovative product with the YP-K5. I can't deny that the design is clever and the integrated speaker produces sound of a higher quality than I expected. With the K5 Samsung has produced a player that has a feature that no other...
60%
Businessweek.com
Updated:
2011-10-04 04:35:50
Its new YP-K5 digital music player has nifty features, and the price is right. But notable drawbacks keep it from getting top marks...
70%
Techreviews.tv
Updated:
2011-10-04 04:35:50
If you havent already heard enough about the Samsung K5 today, you will have in about 3 minutes time. As weve said, its available in the UK now, and was the shining star at the Samsung stand this month at IFA. The MP3 player features an FM radio, to...
60%
pcmag.com
Updated:
2011-10-04 04:35:50
Editors Note: Our original review (9/01/06) of the Samsung YP-K5 has been updated with our battery rundown test results.Samsungs latest flash-based MP3 player, with the characteristically cryptic name of YP-K5, has a very interesting twist to it: T...
Good The built-in speaker is louder than youd expect. Very good sound quality.
Bad Bulky for an MP3 player. Earbuds are oddly shaped. No PlaysForSure support...
Bottom line This combination MP3 player and speaker folds up to the size of the LG Chocolate phone. Its a very hip idea, though Im not quite sure people will pay a premium for the integrated speaker. The slider mechanism seems sturdy enough, though, and the devi...
80%