location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Xeptor Refurbished EliteDesk HP 800 G1 Intel® Core™ i5 i5-4570 4 GB DDR3-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xeptor Refurbished Check ‘Xeptor Refurbished’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteDesk
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP 800 G1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8N26AV-SB20
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Xeptor Refurbished’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xeptor Refurbished: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38097
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Xeptor Refurbished EliteDesk HP 800 G1 Intel® Core™ i5 i5-4570 4 GB DDR3-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Black 240 W
  • - Intel® Core™ i5 i5-4570 3.2 GHz Processor cores: 4
  • - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB HDD
  • - Intel® HD Graphics 4600
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 10 Pro 64-bit
More>>>
The solution for diverse business demands

The new way to do business. Impress and perform like never before—and meet a variety of business demands—with highly customizable tools, new features and a stylish new design.

Easily share your internet connection with your devices and help colleagues get online fast with HP Wireless Hotspot.1

Share presentations, videos, and other content—no cables needed. WiDi Intel® Wireless Display lets you connect your EliteDesk to your projectors and displays wirelessly.2

Heavy security, exceptionally managed

Keep it secure, keep it simple. IT efficiency reigns supreme when it’s backed by a full portfolio of HP Client Security12 and Intel vPro7 management features.

No more remembering passwords. HP Password Manager13 lets you quickly log in to various online accounts. Now your passwords can be longer and more secure.

Save your data. RAID configurations utilize dual storage drives to automatically back up and help protect your sensitive data.14,15

Fast-track your performance

Multitask and move your business forward with the latest Intel processors. Quickly open new files, switch applications, and enjoy less wait time with solid-state drives and solid-state hybrid drive options.5

Power through your day with speed and performance. Get the latest in processing technology with your choice of 4th generation Intel® Core™ processors6 with vPro7 support.

Watch your inbox while working on other tasks. There’s plenty of screen room for all of your work with support for multiple displays.8

Reliability for the long haul

Count on the support you need to get long-term value out of your investment. This work-ready PC is designed for a long lifecycle, with platform stability up to 30 months.

Rest assured. Talk to an agent any time and get priority service at any HP repair center with HP Elite Premium Support17, at no additional charge.

HP EliteDesk PCs are rigorously tested to help ensure reliability. During the HP Total Test Process, our PCs experience 115,000 hours of performance trials to help get you through your business day.

Brand Image Article code product Stock Price from
HP EliteDesk 800 G1 Intel® Core™ i7 i7-4770 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black HP EliteDesk 800 G1 Intel® Core™ i7 i7-4770 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black
(show image)
C8N26AV 800 G1 0.00
(excl. VAT)
0 (incl. VAT)