location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung PHS-2000 Headphones Wired Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PHS-2000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PHS2000
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 164298
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:22:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung PHS-2000 Headphones Wired Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black Headphones
  • - Wired
  • - Supraaural 20 - 20000 Hz 32 Ω 110 dB
More>>>
Performance
Product type *
Headphones
Product color *
Black
Cable length
78.7" (2 m)
Ports & interfaces
Connectivity technology *
Wired
Headphones
Ear coupling *
Supraaural
Headphone frequency
20 - 20000 Hz
Impedance
32 Ω
Headphone sensitivity
110 dB
Driver unit
1.42" (3.6 cm)
Brand Image Article code product Stock Price from
Samsung PHS-7000 Headphones Wired Black, White Samsung PHS-7000 Headphones Wired Black, White
(show image)
PHS7000 PHS-7000 0.00
(excl. VAT)
0 (incl. VAT)
Samsung PHS-2100 Headset Wired Black Samsung PHS-2100 Headset Wired Black
(show image)
PHS2100 PHS-2100 0.00
(excl. VAT)
0 (incl. VAT)
Samsung PHS-5000 Headphones Wired Black, Silver Samsung PHS-5000 Headphones Wired Black, Silver
(show image)
PHS5000 PHS-5000 0.00
(excl. VAT)
0 (incl. VAT)