location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Photo PX820FWD Inkjet A4 5760 x 1440 DPI 40 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stylus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photo PX820FWD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA73301
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119556
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Stylus Photo PX820FWD Inkjet A4 5760 x 1440 DPI 40 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 5760 x 1440 DPI
  • - A4 40 ppm
  • - Color scanning Color faxing
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - 24.9 lbs (11.3 kg)
More>>>
Printing
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Print speed (color, normal quality, A4/US Letter)
40 ppm
Copying
Copying *
No
Scanning
Scanning *
Color scanning
Maximum scan resolution
4800 x 4800 DPI
Scanner type *
Flatbed scanner
Fax
Faxing *
Color faxing
Modem speed
33.6 Kbit/s
Fax memory
180 pages
Fax speed dialing (max numbers)
60
Features
Digital sender
No
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Envelopes, Photo paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C6, DL
Ports & interfaces
Standard interfaces
USB 2.0
Ports & interfaces
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Performance
Card reader integrated
Yes
Compatible memory cards
CF, Memory Stick (MS), microSDHC, miniSD, MMC, MMCmicro, MS Duo, MS PRO, MS PRO Duo, SD, SDHC, xD
Sound pressure level (printing)
36 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
7.8"
Power
Power consumption (average operating)
23 W
Weight & dimensions
Weight
24.9 lbs (11.3 kg)
Other features
Networking features
Fast Ethernet
Dimensions (WxDxH)
18.3 x 18 x 7.8" (466 x 458 x 198 mm)
Power requirements
220-240 V
Standard media sizes
20x25 cm, 13x20 cm, 13x18 cm, 10x15 cm, 9x13 cm
Wireless technology
IEEE 802.11b/g/n
Print head
Micro Piezo
Compatible operating systems
Windows XP/Vista/7 Mac OS 10.4.11 +
All-in-one functions
Fax, Scan
Color all-in-one functions
Fax, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 08:13:47
Uk has collected 8 expert reviews for Epson Stylus Photo PX820FWD Inkjet A4 5760 x 1440 DPI 40 ppm Wi-Fi and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
techradar.com
Updated:
2011-09-26 08:13:29
Epson Stylus Photo PX820FWD: OverviewBased on Epson's acclaimed Claria dye-based inks, the PX820FWD is first and foremost a photo printer.The mix of cyan, magenta, yellow and black inks, plus light cyan and light magenta, enable a generous gamut, or co...
Good Uses 6 Claria dye-based inks, WiFi built-in, Smart-navigation touch-panel, Fast scanning...
Bad Only one black ink, Reds a little dark in prints, Expensive...
Bottom line Epson Stylus Photo PX820FWD: OverviewBased on Epson's acclaimed Claria dye-based inks, the PX820FWD is first and foremost a photo printer.The mix of cyan, magenta, yellow and black inks, plus light cyan and light magenta, enable a generous gamut, or co...
60%
digitalversus.com
Updated:
2011-09-26 08:13:32
19 seconds from pressing power to the first page coming out: it's fast, and there's nothing else to stay. Printing times from standby (17 s) and when already warmed up (12 s) make model about average for today's printers.This inkjet printer is part of...
Good WiFi, Ethernet, doublesided printing, card reader, Good speeds for printing documents and photos, Doublesided printing as fast as singlesided, Large, intuitive touchscreen interface with a modern design, Reasonable running costs: 6.6 p per page...
Bad Office documents look a little average, Black and white photos not as good as colour, Paper gets jammed in doublesided mode, Very average quality graphics when photocopying, Bulky...
Bottom line This printer is perfect for amateur photographers: it has all the quality you need and does the job quickly. The touchscreen makes it easy to use. If you have lots of documents to print, though, it's certainly fast but the quality isn't quite as impres...
80%
trustedreviews.com
Updated:
2011-09-26 08:13:42
Epson's top-of-the-range photo all-in-one has the stature to go with its price. Its large footprint on the desk is eased by a comparatively low profile. All in black – some gloss, some textured – a single silver highlight is the only relief, running all t...
80%
camerastuffreview.com
Updated:
2014-02-07 03:13:12
Please use Google translateDe Epson Stylus Photo PX820FWD is het meest uitgebreide apparaat in de Epson all-in-one lijn en is de opvolger van de 810. Als doelgroep geeft Epson op de amateur die hoge eisen stelt aan kwaliteit en afdruksnelheid. Maar dit ap...
77%
Brand Image Article code product Stock Price from
Epson Stylus PX730WD Inkjet A4 5760 x 1400 DPI 40 ppm Wi-Fi Epson Stylus PX730WD Inkjet A4 5760 x 1400 DPI 40 ppm Wi-Fi
(show image)
C11CB18301 PX730WD 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus SX620FW Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi Epson Stylus SX620FW Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi
(show image)
C11CB07301 SX620FW 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus Photo PX810FW Inkjet A4 5760 x 1440 DPI 40 ppm Wi-Fi Epson Stylus Photo PX810FW Inkjet A4 5760 x 1440 DPI 40 ppm Wi-Fi
(show image)
C11CA52301 Photo PX810FW 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus Photo PX650 Inkjet A4 5760 x 1440 DPI 37 ppm Epson Stylus Photo PX650 Inkjet A4 5760 x 1440 DPI 37 ppm
(show image)
C11CA51301 Photo PX650 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)