location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Flippers T5864 ink cartridge 1 pc(s) Original Black, Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Flippers
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PicturePack 4-Coloured T5864
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T58464030
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95176
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Flippers T5864 ink cartridge 1 pc(s) Original Black, Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - Supply type: Multi pack
  • - Black ink cartridges quantity: 1 Color ink cartridges quantity: 3
  • - Brand compatibility: Epson
  • - 1 pc(s)
More>>>
Features
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Color ink cartridges quantity
3
Type *
Original
Printing colors *
Black, Cyan, Magenta, Yellow
Brand compatibility *
Epson
Supply type *
Multi pack
Country of origin
China
Packaging data
Package width
7.56" (192 mm)
Package depth
5.59" (142 mm)
Package height
2.76" (70 mm)
Package weight
27 oz (765 g)
Package type
Blister
Logistics data
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
65" (165 cm)
Quantity per pallet
1920 pc(s)
Master (outer) case width
7.95" (202 mm)
Master (outer) case length
14.4" (365 mm)
Master (outer) case height
5.91" (150 mm)
Quantity per master (outer) case
5 pc(s)
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
65" (165 cm)
Quantity per pallet (UK)
2200 pc(s)
Quantity per pallet layer
60 pc(s)
Quantity per pallet layer (UK)
75 pc(s)
Minimum order quantity
5 pc(s)