location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com S252U2ERR storage drive enclosure Black, Silver 2.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StarTech.com 2.5in Removable eSATA USB Dual SATA HDD Enclosure w/ RAID
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S252U2ERR
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60854
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Storage
Storage drive size *
2.5"
Supported storage drive interfaces *
Serial ATA
RAID levels
0, 1, JBOD
Maximum storage capacity
1 TB
Ports & interfaces
eSATA ports quantity
1
USB 2.0 ports quantity
1
Design
Product color *
Black, Silver
Performance
Chipset
SiI5744
Operational conditions
Operating temperature (T-T)
5 - 70 °C
Operational conditions
Storage temperature (T-T)
-40 - 80 °C
Operating relative humidity (H-H)
8 - 90%
Weight & dimensions
Weight
7.9 oz (224 g)
Package width
3.46" (88 mm)
Package depth
4.92" (125 mm)
Package height
6.42" (163 mm)
Package weight
19.4 oz (550 g)
Other features
Dimensions (WxDxH)
3.98 x 6.02 x 1" (101 x 153 x 25.5 mm)
Compatible operating systems
Windows 2000/ XP(32/64bit)/ Server 2003(32/64bit)/ Vista(32/64bit)/ 7(32/64bit)/ Server 2008 R2, Linux, Mac OS 9.0
Power requirements
5 DC, 2000mA
Brand Image Article code product Stock Price from
StarTech.com SAT3520U3SR storage drive enclosure Black, Silver 3.5" StarTech.com SAT3520U3SR storage drive enclosure Black, Silver 3.5"
(show image)
SAT3520U3SR SAT3520U3SR 0.00
(excl. VAT)
0 (incl. VAT)