location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com UUSBHAUB6IN USB cable 6" (0.152 m) USB A Micro-USB B Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6in Micro USB Cable - A to Micro B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UUSBHAUB6IN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030840989 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 295785
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 14:53:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com UUSBHAUB6IN USB cable 6" (0.152 m) USB A Micro-USB B Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 6" (0.152 m)
  • - USB A Straight Male
  • - Micro-USB B Straight Male
  • - 480 Mbit/s
  • - Black
  • - 1 pc(s)
More>>>
Features
Connector 1 *
USB A
Connector 2 *
Micro-USB B
Connector gender
Male/Male
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
AWG wire size
24/30
Cable jacket material
Polyvinyl chloride (PVC)
Maximum data transfer rate
480 Mbit/s
Maximum data transfer rate
0.48 Gbit/s
Product color *
Black
Weight & dimensions
Cable length *
6" (0.152 m)
Weight
0.494 oz (14 g)
Packaging data
Package width
3.54" (90 mm)
Package depth
4.92" (125 mm)
Package height
0.394" (10 mm)
Package weight
0.564 oz (16 g)
Packaging content
Quantity per pack *
1 pc(s)
Certificates
Compliance certificates
RoHS
Certification
CE, REACH
Logistics data
Harmonized System (HS) code
84733080
Brand Image Article code product Stock Price from
StarTech.com USB2HABM3LA USB cable USB 2.0 35.4" (0.9 m) USB A Mini-USB B Black StarTech.com USB2HABM3LA USB cable USB 2.0 35.4" (0.9 m) USB A Mini-USB B Black
(show image)
USB2HABM3LA 3 ft Mini USB Cable - A to Left Angle Mini B 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com USB2HABM3RA USB cable USB 2.0 35.8" (0.91 m) USB A Mini-USB B Black StarTech.com USB2HABM3RA USB cable USB 2.0 35.8" (0.91 m) USB A Mini-USB B Black
(show image)
USB2HABM3RA 3 ft Mini USB Cable - A to Right Angle Mini B 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com UUSBHAUB3LA USB cable USB 2.0 35.4" (0.9 m) USB A Micro-USB B Black StarTech.com UUSBHAUB3LA USB cable USB 2.0 35.4" (0.9 m) USB A Micro-USB B Black
(show image)
UUSBHAUB3LA 3 ft Micro USB Cable - A to Left Angle Micro B 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 5 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)
Danmark 1 distributor(s)