location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL OptiPlex 7460 Intel® Core™ i5 i5-8500 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OptiPlex
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7460
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7460-3756
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184173756
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115648
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Nov 2024 15:41:23
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL 7460-3756 user manual (12.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Compliance Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Global Product Compliance and Environmental Affairs (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL OptiPlex 7460 Intel® Core™ i5 i5-8500 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One PC Black, Gray 65 W
  • - Intel® Core™ i5 i5-8500 3 GHz Processor cores: 6
  • - 23.8" Full HD 1920 x 1080 IPS Matt
  • - 8 GB DDR4-SDRAM 2666 MHz 1 x 8 GB
  • - 256 GB SSD DVD±RW Card reader integrated
  • - Intel® UHD Graphics 630
  • - 2 MP 1920 x 1080 pixels
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 5.0
  • - Windows 10 Pro 64-bit
More>>>
The desktop reimagined
The desktop reimagined

OptiPlex has 25 years of experience delivering customer-led innovation for desktops by continuously adapting to the way you work. Now featuring versatile, space-saving form factors and 8th generation Intel® Processors to unleash your full potential.

Superb productivity. Brilliant views.
Superb productivity. Brilliant views.

Elegant and expansive: The 23.8" InfinityEdge all-in-one integrates seamlessly into any workspace. Designed with a smaller footprint for you to optimize more screen space with brilliant edge-to-edge Full HD IPS display technology.

Feel the difference: The glare-free matte touchscreen – a customer-led innovation - provides easy viewing in bright work settings. The optional multi-point touch screen allows you to interact with your work, so you can have a more hands on approach to success.

Meetings meet their match: Incredible integrated speakers and a dual mic array adds the ability to Skype or use Cortana at distances of up to 12 feet.

Communicate with clarity: The optional pop-up web camera with optional Infrared + Full HD hides safely out of sight when not in use and adds a layer of security with facial recognition through Windows Hello and Microsoft Skype for Business certification.

Incomparable performance with superior versatility
Incomparable performance with superior versatility

Power your success: Equipped with the 8th generation Intel® Processors and optional Intel® vPro™ to best manage your workforce for remote and advanced out-of-band management capabilities.

Upgraded everywhere: Built with up to 32GB of DDR4 at 2666MHz memory, a variety of storage solutions, including high performance PCIe NVMe solid state drives.

Boot up faster than ever: Launch your most-used files and applications in a flash with optional Intel® Optane™ memory. Adaptive to user needs, it preloads and accelerates frequently used applications and files, providing better responsiveness without compromising storage capacity. Everyday tasks are up to twice as responsive with Intel® Optane™ memory.*

More control, more comfort: Alter the position of your screen for optimal comfort and productivity with choice of articulating and height adjustable stands.
The articulating stand enhances touch interaction, while the height adjustable stand swivels and pivots and now comes with optional Optical Drive in the base – allowing for a more integrated, sleek workspace.

An advanced workspace solution
An advanced workspace solution

Stay connected with ease: Multiple port options create an easy and centralized way to connect and share from your devices. Optional Intel® vPro™ Wireless + Bluetooth 5 enable you to work without wires. The side mounted USB Type-C allows for fast data transfer rates while the USB Type-A with PowerShare port enables you to conveniently charge other devices even when the system is powered down. And the Standard Media Card Reader SD4.0 allows for fast data transfer from a variety of memory cards.

Multiple ways to display: DisplayPort & HDMI 2.0 ports provide modern digital connectivity with support for two additional monitors so you can view more information on screen without minimizing or closing applications.

Work together seamlessly: Pair the all-new OptiPlex 7460 All-in-One with Intel Unite® collaboration software for smarter meetings.

Display
Display diagonal *
23.8"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
250 cd/m²
Display surface
Matt
Panel type
IPS
Pixel pitch
0.0108 x 0.0108" (0.275 x 0.275 mm)
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
8th gen Intel® Core™ i5
Processor model *
i5-8500
Processor cores
6
Processor threads
6
Processor boost frequency
4.1 GHz
Processor frequency *
3 GHz
Processor cache
9 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Thermal Design Power (TDP)
65 W
PCI Express slots version
3.0
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor operating modes
64-bit
Bus type
DMI3
Processor codename
Coffee Lake
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Tjunction
100 °C
Maximum internal memory supported by processor
64 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2666 MHz
Memory bandwidth supported by processor (max)
41.6 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
32 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2666 MHz
Memory layout (slots x size)
1 x 8 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of storage drives installed
1
Number of SSDs installed
1
SSD capacity
256 GB
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3E92
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
Camera
Built-in camera *
Yes
Total megapixels
2 MP
Camera resolution
1920 x 1080 pixels
Camera signal format
1080p
Camera HD type
Full HD
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi data rate (max)
1733 Mbit/s
WLAN controller model
Intel Dual Band Wireless-AC 9560
Antenna type
2x2
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
5.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
5
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
HDMI ports quantity *
2
HDMI version
1.4/2.0
DisplayPorts quantity
1
Microphone in
No
Combo headphone/mic port
Yes
PowerShare
Yes
Number of USB ports with PowerShare support
1
Design
Product color *
Black, Gray
Cable lock slot
Yes
On/off button
Yes
Performance
Product type *
All-in-One PC
Trusted Platform Module (TPM)
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Trial software
Microsoft Office
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
Yes
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Processor ARK ID
129939
Power
AC adapter power
65 W
AC adapter frequency
47/63 Hz
AC adapter input voltage
90 - 264 V
Pen
Pen included
No
Weight & dimensions
Width (with stand)
21.3" (540.2 mm)
Weight (with stand)
20 lbs (9.08 kg)
Width (without stand)
21.3" (540.2 mm)
Depth (without stand)
2.08" (52.8 mm)
Height (without stand)
13.5" (344 mm)
Weight (without stand)
13.3 lbs (6.04 kg)
Sustainability
Sustainability certificates
ENERGY STAR
Packaging content
Mouse included on selected markets only
Yes
Keyboard included on selected markets only
Yes
Drivers included
Yes
Power cord included
Yes
Manual
Yes
Other features
3D
No
Autonomy mode
No
Source Testseek summary Average rating
Reviews
Updated:
2019-11-26 05:43:46
Uk has collected 3 expert reviews for DELL OptiPlex 7460 Intel® Core™ i5 i5-8500 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Grey and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
pcmag.com
Updated:
2019-11-26 05:43:45
The Dell OptiPlex 7460 All-in-One business desktop (starts at $1,089, $1,742 as tested) introduces 8th Generation Intel Core processors and a new all-in-one design that's trimmer and sleeker than its OptiPlex 7450 predecessor. But the resolution on the 23...
Good Trim, modern design, Responsive touch panel with matte finish, Plenty of ports, including USB Type-C, DisplayPort, and HDMI, Repositioned rear ports are much easier to access, Long warranty, with onsite service...
Bad Loud cooling fan frequently engages, Display is only 1080p...
Bottom line Dell's OptiPlex 7460 All-in-One is a solid business space-saver, but it takes a step back in display resolution, graphics power, and acoustics versus last year's winning model...
70%
pcmag.com
Updated:
2020-06-10 03:45:36
The Dell OptiPlex 7460 All-in-One business desktop (starts at $1,089, $1,742 as tested) introduces 8th Generation Intel Core processors and a new all-in-one design that's trimmer and sleeker than its OptiPlex 7450($1,089.00 at Dell Technologies) predecess...
Good Trim, modern design, Responsive touch panel with matte finish, Plenty of ports, including USB Type-C, DisplayPort, and HDMI, Repositioned rear ports are much easier to access, Long warranty, with onsite service...
Bad Loud cooling fan frequently engages, Display is only 1080p...
Bottom line Dell's OptiPlex 7460 All-in-One is a solid business space-saver, but it takes a step back in display resolution, graphics power, and acoustics versus last year's winning model...
70%