location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips FC9910/01 robot vacuum Bagless Gray, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Robot vacuum cleaner FC9910/01
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FC9910/01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103491590
Category:
Vacuum cleaners which are operated robotically. Generally used in large industrial spaces.
Robot Vacuums Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169964
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 May 2024 23:41:47
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips FC9910/01 robot vacuum Bagless Gray, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Bagless Gray, Silver
  • - 70 dB
  • - Lithium-Ion (Li-Ion) Charging time: 3 h
More>>>
Design
Dust container type *
Bagless
Product color *
Gray, Silver
Shape
Round
Performance
Vacuum cleaner programs
Auto, Spot
Noise level *
70 dB
Power
Battery technology *
Lithium-Ion (Li-Ion)
Battery voltage
14.8 V
Power
Charging time
3 h
Weight & dimensions
Diameter
13.6" (34.5 cm)
Height
4.09" (104 mm)
Weight
9.04 lbs (4.1 kg)
Packaging data
Package width
5.71" (145 mm)
Package depth
20.1" (510 mm)
Package height
15.6" (395 mm)
Package weight
15 lbs (6.8 kg)
Source Testseek summary Average rating
Reviews
Updated:
2011-08-07 12:20:42
Uk has collected 8 expert reviews for Philips Robot vacuum cleaner FC9910/01 and the average expert rating is 57 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
57%