More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips

Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ISIS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCF292/15
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF292/15
Category:
Mechanical device that extracts milk from the breasts of a lactating woman. Breast pumps may be manual devices powered by hand or foot movements or electrical devices powered by electricity or batteries.
Breast Pumps

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
130244
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
14 Mar 2024 19:29:02
The date of the most recent change of the data-sheet in Icecat's system
Technical details
Type
*
Electronic
Country of origin
England
Product color
*
Transparent, White
Cool pack
1 pc(s)
ISIS iQ UNO Electronic Breast Pump
1 pc(s)
Packaging content
Extra soft, newborn flow nipple(s)
1 pc(s)
Battery pack

Packaging content
Power cord included

Power cords
1 pc(s)
Breast milk container (125 ml / 4 oz)
2 pc(s)
Bottle stand/funnel cover
1 pc(s)
Spare parts
1 pc(s)
Manual pump parts for when power is not available
1
Power
AC input voltage
100-240 V
Brand | Image | Article code | product | Stock | Price from |
![]() |
(show image) |
SCF152/01 | Niplette SCF152/01 |
![]() |
— |
![]() |
(show image) |
SCF932/01 | breast pump handle including motor unit SCF932/01 |
![]() |
— |
![]() |
(show image) |
SCF156/01 | SCF156/01 Nipple Protector |
![]() |
— |