location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Garmin nüvi 1450T navigator Handheld/Fixed 5" LCD Touchscreen 7.8 oz (221 g) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Garmin Check ‘Garmin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
nüvi 1450T
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
010-00810-24 show
Show alternative article codes used in the online market place
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘Garmin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Garmin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36663
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Garmin nüvi 1450T navigator Handheld/Fixed 5" LCD Touchscreen 7.8 oz (221 g) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Handheld/Fixed 5" Black
  • - Outdoor (hiking, trekking) Auto Bicycle
  • - Lane guidance
  • - Touchscreen 480 x 272 pixels
  • - Lithium-Ion (Li-Ion)
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 07:07:26
Uk has collected 2 expert reviews for Garmin nüvi 1450T navigator Handheld/Fixed 12.7 cm (5") LCD Touchscreen 221 g Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-07 14:32:19
A larger screened version of the nuvi 1350, Garmin’s nuvi 1450T GPS unit has a 5in display — the largest in its class. Operating almost identically to the rest of the Garmin’s nuvi range, the 1450T includes advanced lane guidance with junction views and provides an excellent navigational experience on the whole.The Garmin nuvi 1450T GPS unit uses essentially the same design as the rest of the nuvi range. It employs silver plastic, with a thin matte black bezel surrounding the display. The nu...
Good Large screen, simple UI and map screen, excellent navigational experience overall, advanced lane guidance, live traffic updates, accurate maps, safety alerts...
Bad Tends to prefer main roads, visual safety alerts are too small, audio could be louder...
Bottom line Garmin’s nuvi 1450T continues the fine form of the nuvi range. The extra real estate offered by the 5in screen is well utilised, making this yet another excellent GPS unit from Garmin. Highly recommended...
85%