location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SGH-F300

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SGH-F300
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-F300SRAPLS
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51496
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Audio
FM radio
Yes
Camera
Auto focus
No
Performance
Assisted GPS (A-GPS) *
No
Weight & dimensions
Weight
2.72 oz (77 g)
Other features
Dimensions (WxDxH)
4.07 x 1.73 x 0.37" (103.5 x 44 x 9.4 mm)
Alarm function
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 03:25:46
Uk has collected 2 expert reviews for Samsung SGH-F300 and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
phonearena.com
Updated:
2013-11-14 18:31:48
“Simplicity” is the keyword in the design of the budget Samsung M620. The idea of the phone is to be as comfortable as possible, to give you easy access to the most needed functions – the talking ones.M620’s design is not impressive, but it cannot be c...
Good Light and easy to work with, Stable and userfriendly sliding mechanism, Good music/call sound quality...
Bad Low display resolution, not usable in direct sunlight, Low camera resolution and bad picture quality, Short battery life...
Bottom line The main idea of Samsung М620, which is for the phone to be to be user-friendly, has been accomplished. The buttons are easy to use and the commands are executed very fast and the sound has a good quality. If you are in the market for a basic phone, M6...
85%