location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts MBA1396 power adapter/inverter 65 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MBA1396
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBA1396
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327895091
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 201257
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2020 13:37:55
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Brand Image Article code product Stock Price from
HP 45W Smart AC Adapter HP 45W Smart AC Adapter
(show image)
H6Y88AA 45W Smart AC Adapter 0.00
(excl. VAT)
0 (incl. VAT)
HP 65W Slim Adapter power adapter/inverter Indoor Black HP 65W Slim Adapter power adapter/inverter Indoor Black
(show image)
AX727AA#ABB 65W Slim Adapter 0.00
(excl. VAT)
0 (incl. VAT)
HP 693715-001 power adapter/inverter Auto 65 W Black HP 693715-001 power adapter/inverter Auto 65 W Black
(show image)
693715-001 693715-001 0.00
(excl. VAT)
0 (incl. VAT)
HP 609939-001 power adapter/inverter Indoor 65 W Black HP 609939-001 power adapter/inverter Indoor 65 W Black
(show image)
609939-001 609939-001 0.00
(excl. VAT)
0 (incl. VAT)
HP 613152-001 power adapter/inverter Indoor 65 W Black HP 613152-001 power adapter/inverter Indoor 65 W Black
(show image)
613152-001 613152-001 0.00
(excl. VAT)
0 (incl. VAT)
HP 463958-001 power adapter/inverter 65 W HP 463958-001 power adapter/inverter 65 W
(show image)
463958-001 463958-001 0.00
(excl. VAT)
0 (incl. VAT)
HP 391172-001 power adapter/inverter Black HP 391172-001 power adapter/inverter Black
(show image)
391172-001 391172-001 0.00
(excl. VAT)
0 (incl. VAT)