location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips QP2523/10 men's shaver Foil shaver Trimmer Gray, Lime

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QP2523/10
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QP2523/10
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103870746
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142461
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 13:48:09
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (3.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips QP2523/10 men's shaver Foil shaver Trimmer Gray, Lime
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Foil shaver 2-in-1 dual protection system, Unique Easy Catch blade system, Bidirectional flex system Gray, Lime
  • - Number of shaver heads/blades: 1 Trimmer Wet & Dry
  • - Washable
  • - Nickel-Metal Hydride (NiMH) Battery Operating time: 45 min Charging time: 8 h
More>>>
Features
Shaver system *
Foil shaver
Shaving system technologies
2-in-1 dual protection system, Unique Easy Catch blade system, Bidirectional flex system
Trimmer *
Yes
Product color *
Gray, Lime
Control type
Buttons
Self-cleaning
No
Rubber grips
Yes
Travel lock
Yes
Washable *
Yes
Waterproof
Yes
Wet & Dry
Yes
Number of shaver heads/blades *
1
Power
Power source *
Battery
Rechargeable
Yes
Battery technology
Nickel-Metal Hydride (NiMH)
Operating time
45 min
Charging time
8 h
Power consumption (typical)
2 W
AC input voltage
100 - 240 V
Power consumption (max)
2 W
Packaging content
Quantity per pack
1 pc(s)
Other features
Oil-free maintenance
Yes
Technical details
Replacement head QP210, QP220 service
Replace every 9 months